Sitron Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| The CN200 Indicator Relay features a Zero & Span adjustment with an integrated (0…100%) bar graph display and provides a 4…20mA analog output signal as well as 2X SPDT relay... | |
| The CN202 Indicator Relay features a Zero & Span adjustment with an integrated (0…100%) bar graph display and provides a 4…20mA analog output signal. This DIN rail mounted controller is... | |
| The CN205 Indicator Relay features a Zero & Span adjustment with an integrated (0…100%) bar graph display and provides 5X SPDT relay outputs. This DIN rail mounted controller is to... | |
| The TR202 receives a 4…20mA signal and provides (2X) programmable SPDT relay outputs, (1X) Fail Safe relay as well as a passive 4…20mA signal that can be linked in series... |