Sitron Capacitance Level Switch SC850

Description
The SC850 was designed to detect and control the level of all types of oils (1x SPDT relay) and also provide a separate alarm relay to detect the presence of water. Each relay has its own LED indication including a second LED for alarm status. This unique probe can be widely applied in petroleum storage tanks and is available with an explosion proof housing. The GX comes standard with a glass window which enables visualization of LED switch status. The GX housing comes with the following certifications: UL, CUL, IECEX and ATEX for installation in hazardous environments. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection
Datasheet
Description
The SC850 was designed to detect and control the level of all types of oils (1x SPDT relay) and also provide a separate alarm relay to detect the presence of water. Each relay has its own LED indication including a second LED for alarm status. This unique probe can be widely applied in petroleum storage tanks and is available with an explosion proof housing. The GX comes standard with a glass window which enables visualization of LED switch status. The GX housing comes with the following certifications: UL, CUL, IECEX and ATEX for installation in hazardous environments. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Level Switch - SC850 - Sitron
Hauppauge, NY, USA
Capacitance Level Switch
SC850
Capacitance Level Switch SC850
The SC850 was designed to detect and control the level of all types of oils (1x SPDT relay) and also provide a separate alarm relay to detect the presence of water. Each relay has its own LED indication including a second LED for alarm status. This unique probe can be widely applied in petroleum storage tanks and is available with an explosion proof housing. The GX comes standard with a glass window which enables visualization of LED switch status. The GX housing comes with the following certifications: UL, CUL, IECEX and ATEX for installation in hazardous environments. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection

The SC850 was designed to detect and control the level of all types of oils (1x SPDT relay) and also provide a separate alarm relay to detect the presence of water. Each relay has its own LED indication including a second LED for alarm status. This unique probe can be widely applied in petroleum storage tanks and is available with an explosion proof housing.
The GX comes standard with a glass window which enables visualization of LED switch status. The GX housing comes with the following certifications: UL, CUL, IECEX and ATEX for installation in hazardous environments.

Applications

  • High level alarm
  • Low level alarm
  • Pump protection
  • Leak detection
  • Overflow alarm
  • Supply line control
  • Fill/Drain control
  • Lubricant monitoring
  • Cooling water monitoring
  • On/Off valve monitoring
  • Oil level detection
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Level Sensors
Product Number SC850
Product Name Capacitance Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Output Options AnalogVoltage; Alarm / Visual Indicator
Maximum Operating Pressure 725 psi (510 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details