Sitron Datasheets for Volumetric Liquid Flow Switches
Volumetric liquid flow switches measure the flow or quantity of a moving fluid in terms of a unit of volume per time, such as liters per minute. These flow sensing devices have a switch output.
Volumetric Liquid Flow Switches: Learn more
| Product Name | Notes |
|---|---|
| The CF12 series of thermal flow switches is designed to monitor flow status of liquids and gases and can also be used to detect level. A chain of 8 LED’s... | |
| The CF12 Thermal Dispersion Flow Switch with a large 316 Stainless Steel housing (A2) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This model is an... | |
| The CF12 Thermal Dispersion Flow Switch with a large aluminum housing (G2) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This unit offers reliable liquid and... | |
| The CF12 Thermal Dispersion Flow Switch with a small aluminum housing (G1) is available in two versions: CF12DC (+/-24Vdc) or CF12AC (85 to 264Vac). Both of these models offer reliable... | |
| The CF12 Thermal Dispersion Flow Switch with a small nylon housing (N1) is available in two versions: CF12DC (+/-24Vdc) or CF12AC (85 to 264Vac). Both of these models offer compact... | |
| The CF12 Thermal Dispersion Flow Switch with Exproof Housing (GX) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This unit offers reliable liquid and gas flow... |