Sitron Datasheets for RTD Temperature Transmitters
Resistance temperature detector (RTD) temperature transmitters convert RTD resistance measurements to current signals, eliminating the problems inherent in RTD signal transmission via lead resistance.
RTD Temperature Transmitters: Learn more
| Product Name | Notes |
|---|---|
| The Pt10 Temperature Sensor with small Nylon (N1) head has a Pt100 RTD platinum sensor with great precision and stability inserted into the sheath. The platinum RTD has the function... | |
| The robust and compact Pt10 Temperature Sensor has a Pt100 RTD platinum sensor inserted into the sheath with optimum accuracy and stability. The platinum RTD has the function of converting... | |
| The robust and compact Pt10 Temperature Sensor in 316 Stainless Steel has a Pt100 RTD platinum sensor inserted into the rod with optimum accuracy and stability. The platinum RTD has... | |
| The robust STD-T Temperature Transmitter in 316 Stainless Steel. The 90 ° mounted display facilitates the process visualization, besides being rotated in 330 ° both the display and the body,... | |
| The robust STD-T Temperature Transmitter with Aluminum head, provides 4 … 20mA (2-wire) analog current signal with HART communication protocol, making it easy to integrate the instrument into industrial networks. | |
| The ST20 transmitter is all made of 316 stainless steel. Robust and compact in low space environments, it is available with 4 … 20mA (2 wire) output ideal for working... | |
| The ST90 transmitter is made entirely of 316 stainless steel. Robust and compact in low space environments, it is available with 4 … 20mA (2 wire) output with excellent accuracy... | |
| The ST90A Temperature Transmitter with Aluminum head is available in 4 … 20mA (2 wire) no moving parts with reliable and accurate measurement. The electronic module with microprocessed technology has... | |
| The ST90A Temperature Transmitter with Nylon head is available in 4 … 20mA (2 wire) or 0 … 10V (3 wire) versions. Both models offer a compact form without moving... | |
| This model is specially designed to meet temperatures up to 250 ° C. For this, a extended neck for heat dissipation with 3 types of configuration is made in its... |