Sitron Single Point Detection/ No Housing EL TA01

Description
The EL TA01 is a single point, fixed rod level switch with no housing and a screw terminal type electrical connection. The EL TA01 also requires separate panel mounted relays to control the process. Depending on the requirement, the customer can choose from either the BS/16, BS40, CN/16, CN73R or CN2R relays. Like all of Sitron’s products, the EL TA01 is configurable to accommodate a variety of threaded, flange, or sanitary process connections as well as Halar or other coating materials. For applications with heavy vapor, aggressive media or a product that tends to stick to or accumulate on the rods, Sitron recommends that the rods should be Halar coated. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Cooling water monitoring On/Off valve monitoring
Description
The EL TA01 is a single point, fixed rod level switch with no housing and a screw terminal type electrical connection. The EL TA01 also requires separate panel mounted relays to control the process. Depending on the requirement, the customer can choose from either the BS/16, BS40, CN/16, CN73R or CN2R relays. Like all of Sitron’s products, the EL TA01 is configurable to accommodate a variety of threaded, flange, or sanitary process connections as well as Halar or other coating materials. For applications with heavy vapor, aggressive media or a product that tends to stick to or accumulate on the rods, Sitron recommends that the rods should be Halar coated. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Cooling water monitoring On/Off valve monitoring

Suppliers

Company
Product
Description
Supplier Links
Single Point Detection/ No Housing - EL TA01 - Sitron
Hauppauge, NY, USA
Single Point Detection/ No Housing
EL TA01
Single Point Detection/ No Housing EL TA01
The EL TA01 is a single point, fixed rod level switch with no housing and a screw terminal type electrical connection. The EL TA01 also requires separate panel mounted relays to control the process. Depending on the requirement, the customer can choose from either the BS/16, BS40, CN/16, CN73R or CN2R relays. Like all of Sitron’s products, the EL TA01 is configurable to accommodate a variety of threaded, flange, or sanitary process connections as well as Halar or other coating materials. For applications with heavy vapor, aggressive media or a product that tends to stick to or accumulate on the rods, Sitron recommends that the rods should be Halar coated. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Cooling water monitoring On/Off valve monitoring

The EL TA01 is a single point, fixed rod level switch with no housing and a screw terminal type electrical connection. The EL TA01 also requires separate panel mounted relays to control the process. Depending on the requirement, the customer can choose from either the BS/16, BS40, CN/16, CN73R or CN2R relays.

Like all of Sitron’s products, the EL TA01 is configurable to accommodate a variety of threaded, flange, or sanitary process connections as well as Halar or other coating materials. For applications with heavy vapor, aggressive media or a product that tends to stick to or accumulate on the rods, Sitron recommends that the rods should be Halar coated.

Application

  • High level alarm
  • Low level alarm
  • Pump protection
  • Leak detection
  • Overflow alarm
  • Supply line control
  • Fill/Drain control
  • Cooling water monitoring
  • On/Off valve monitoring
Supplier's Site

Technical Specifications

  Sitron
Product Category Level Sensors
Product Number EL TA01
Product Name Single Point Detection/ No Housing
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Horizontal Float Valve – Side Mounting - OKC-1536-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Custom Extended Rotary -  - BinMaster, Inc.
Specs
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Meter Technology Type Rotation Paddle
View Details