Sitron Concentric Dual Point Probe ER02

Description
The ER02 is a dual point, fixed rod conductive level switch. This model features two active switch points using only one rod. This unit is available with or without a housing. Like the EL series, the ER02 also requires separate panel mounted relays to control the process. Depending on the requirement, the customer can choose from either the BS/16, BS40, CN/16, CN73R or CN2R relays. This model is also available with a great variety of threaded, flange, or sanitary process connections as well as Halar or other coating materials. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Cooling water monitoring On/Off valve monitoring
Description
The ER02 is a dual point, fixed rod conductive level switch. This model features two active switch points using only one rod. This unit is available with or without a housing. Like the EL series, the ER02 also requires separate panel mounted relays to control the process. Depending on the requirement, the customer can choose from either the BS/16, BS40, CN/16, CN73R or CN2R relays. This model is also available with a great variety of threaded, flange, or sanitary process connections as well as Halar or other coating materials. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Cooling water monitoring On/Off valve monitoring

Suppliers

Company
Product
Description
Supplier Links
Concentric Dual Point Probe - ER02 - Sitron
Hauppauge, NY, USA
Concentric Dual Point Probe
ER02
Concentric Dual Point Probe ER02
The ER02 is a dual point, fixed rod conductive level switch. This model features two active switch points using only one rod. This unit is available with or without a housing. Like the EL series, the ER02 also requires separate panel mounted relays to control the process. Depending on the requirement, the customer can choose from either the BS/16, BS40, CN/16, CN73R or CN2R relays. This model is also available with a great variety of threaded, flange, or sanitary process connections as well as Halar or other coating materials. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Cooling water monitoring On/Off valve monitoring

The ER02 is a dual point, fixed rod conductive level switch. This model features two active switch points using only one rod. This unit is available with or without a housing. Like the EL series, the ER02 also requires separate panel mounted relays to control the process. Depending on the requirement, the customer can choose from either the BS/16, BS40, CN/16, CN73R or CN2R relays.

This model is also available with a great variety of threaded, flange, or sanitary process connections as well as Halar or other coating materials.

Application

  • High level alarm
  • Low level alarm
  • Pump protection
  • Leak detection
  • Overflow alarm
  • Supply line control
  • Fill/Drain control
  • Cooling water monitoring
  • On/Off valve monitoring
Supplier's Site

Technical Specifications

  Sitron
Product Category Level Sensors
Product Number ER02
Product Name Concentric Dual Point Probe
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details