Sitron Point Level Switch for Liquids, N1 Small Nylon Housing VTK

Description
The VTK with a small nylon housing (N1) comes in two versions: The VTKR with a universal power supply (24Vdc or 85 to 264Vac) or the VTK-DC, powered by 24Vdc only. Either unit is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. All models are made in 316 Stainless Steel, can be ordered with a great variety of threaded, flange, or hygienic fittings, are available with Halar or epoxy coatings and can operate at temperatures up to 100ºC. The VTKR also features a time delay adjustment of 1, 5, 10 or 20 seconds as well as a Wet/Dry selection for both High and Low level application requirements. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection
Datasheet
Description
The VTK with a small nylon housing (N1) comes in two versions: The VTKR with a universal power supply (24Vdc or 85 to 264Vac) or the VTK-DC, powered by 24Vdc only. Either unit is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. All models are made in 316 Stainless Steel, can be ordered with a great variety of threaded, flange, or hygienic fittings, are available with Halar or epoxy coatings and can operate at temperatures up to 100ºC. The VTKR also features a time delay adjustment of 1, 5, 10 or 20 seconds as well as a Wet/Dry selection for both High and Low level application requirements. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Point Level Switch for Liquids, N1 Small Nylon Housing - VTK - Sitron
Hauppauge, NY, USA
Point Level Switch for Liquids, N1 Small Nylon Housing
VTK
Point Level Switch for Liquids, N1 Small Nylon Housing VTK
The VTK with a small nylon housing (N1) comes in two versions: The VTKR with a universal power supply (24Vdc or 85 to 264Vac) or the VTK-DC, powered by 24Vdc only. Either unit is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. All models are made in 316 Stainless Steel, can be ordered with a great variety of threaded, flange, or hygienic fittings, are available with Halar or epoxy coatings and can operate at temperatures up to 100ºC. The VTKR also features a time delay adjustment of 1, 5, 10 or 20 seconds as well as a Wet/Dry selection for both High and Low level application requirements. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection

The VTK with a small nylon housing (N1) comes in two versions: The VTKR with a universal power supply (24Vdc or 85 to 264Vac) or the VTK-DC, powered by 24Vdc only. Either unit is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. All models are made in 316 Stainless Steel, can be ordered with a great variety of threaded, flange, or hygienic fittings, are available with Halar or epoxy coatings and can operate at temperatures up to 100ºC. The VTKR also features a time delay adjustment of 1, 5, 10 or 20 seconds as well as a Wet/Dry selection for both High and Low level application requirements.

Applications

  • High level alarm
  • Low level alarm
  • Pump protection
  • Leak detection
  • Overflow alarm
  • Supply line control
  • Fill/Drain control
  • Lubricant monitoring
  • Cooling water monitoring
  • On/Off valve monitoring
  • Oil level detection
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Level Sensors
Product Number VTK
Product Name Point Level Switch for Liquids, N1 Small Nylon Housing
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 725 psi (510 m H2O)
Unlock Full Specs
to access all available technical data