Sitron Capacitive Point Level Sensor, Aluminum Housing + LV400 Relay Controller SC400

Description
The SC400 (w/ G1 aluminum housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids. The SC400 features a robust wetted part that is well suited for high pressure and high temperature applications. Built with high mechanical resistance, the SC400’s can be applied in various products such as cement, sand, coal, grains, etc. For level detection of aggressive or corrosive products, the insertion length and connection can be coated with PTFE. The LV400 controller features a relay output and SPDT switch as well as a sensitivity adjustment. It is available in three models for either 24Vdc, 110Vac or 220Vac supply voltages. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection
Datasheet
Description
The SC400 (w/ G1 aluminum housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids. The SC400 features a robust wetted part that is well suited for high pressure and high temperature applications. Built with high mechanical resistance, the SC400’s can be applied in various products such as cement, sand, coal, grains, etc. For level detection of aggressive or corrosive products, the insertion length and connection can be coated with PTFE. The LV400 controller features a relay output and SPDT switch as well as a sensitivity adjustment. It is available in three models for either 24Vdc, 110Vac or 220Vac supply voltages. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Point Level Sensor, Aluminum Housing + LV400 Relay Controller - SC400 - Sitron
Hauppauge, NY, USA
Capacitive Point Level Sensor, Aluminum Housing + LV400 Relay Controller
SC400
Capacitive Point Level Sensor, Aluminum Housing + LV400 Relay Controller SC400
The SC400 (w/ G1 aluminum housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids. The SC400 features a robust wetted part that is well suited for high pressure and high temperature applications. Built with high mechanical resistance, the SC400’s can be applied in various products such as cement, sand, coal, grains, etc. For level detection of aggressive or corrosive products, the insertion length and connection can be coated with PTFE. The LV400 controller features a relay output and SPDT switch as well as a sensitivity adjustment. It is available in three models for either 24Vdc, 110Vac or 220Vac supply voltages. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection

The SC400 (w/ G1 aluminum housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids.

The SC400 features a robust wetted part that is well suited for high pressure and high temperature applications. Built with high mechanical resistance, the SC400’s can be applied in various products such as cement, sand, coal, grains, etc. For level detection of aggressive or corrosive products, the insertion length and connection can be coated with PTFE.

The LV400 controller features a relay output and SPDT switch as well as a sensitivity adjustment. It is available in three models for either 24Vdc, 110Vac or 220Vac supply voltages.

Application

  • High level alarm
  • Low level alarm
  • Pump protection
  • Leak detection
  • Overflow alarm
  • Supply line control
  • Fill/Drain control
  • Lubricant monitoring
  • Cooling water monitoring
  • On/Off valve monitoring
  • Oil level detection
Supplier's Site Datasheet
Capacitive Point Level Sensor, N1 Housing + LV400 Relay Controller - SC400 - Sitron
Hauppauge, NY, USA
Capacitive Point Level Sensor, N1 Housing + LV400 Relay Controller
SC400
Capacitive Point Level Sensor, N1 Housing + LV400 Relay Controller SC400
The SC400 (w/ N1 nylon housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids. The SC400 features a robust wetted part that is well suited for high pressure and high temperature applications. Built with high mechanical resistance, the SC400’s can be applied in various products such as cement, sand, coal, grains, etc. For level detection of aggressive or corrosive products, the insertion length and connection can be coated with PTFE. The LV400 controller features a relay output and SPDT switch as well as a sensitivity adjustment. It is available in three models for either 24Vdc, 110Vac or 220Vac supply voltages. Application High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection

The SC400 (w/ N1 nylon housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids.

The SC400 features a robust wetted part that is well suited for high pressure and high temperature applications. Built with high mechanical resistance, the SC400’s can be applied in various products such as cement, sand, coal, grains, etc. For level detection of aggressive or corrosive products, the insertion length and connection can be coated with PTFE.

The LV400 controller features a relay output and SPDT switch as well as a sensitivity adjustment. It is available in three models for either 24Vdc, 110Vac or 220Vac supply voltages.

Application

  • High level alarm
  • Low level alarm
  • Pump protection
  • Leak detection
  • Overflow alarm
  • Supply line control
  • Fill/Drain control
  • Lubricant monitoring
  • Cooling water monitoring
  • On/Off valve monitoring
  • Oil level detection
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Level Sensors
Product Number SC400
Product Name Capacitive Point Level Sensor, Aluminum Housing + LV400 Relay Controller
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 290 psi (204 m H2O)
Unlock Full Specs
to access all available technical data