Sitron Mini Tuning Fork MVTK

Description
The MVTK with no housing comes in two versions: The MVTKAC powered by 85 to 264Vac or the MVTKDC, powered by 24Vdc. Both units come with a standard DIN electrical connection. Either unit is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. All models are made in 316 Stainless Steel, can be ordered with a great variety of threaded, flange, or hygienic fittings, are available with Halar or epoxy coatings and can operate at temperatures up to 100ºC. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection
Datasheet
Description
The MVTK with no housing comes in two versions: The MVTKAC powered by 85 to 264Vac or the MVTKDC, powered by 24Vdc. Both units come with a standard DIN electrical connection. Either unit is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. All models are made in 316 Stainless Steel, can be ordered with a great variety of threaded, flange, or hygienic fittings, are available with Halar or epoxy coatings and can operate at temperatures up to 100ºC. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Tuning Fork - MVTK - Sitron
Hauppauge, NY, USA
Mini Tuning Fork
MVTK
Mini Tuning Fork MVTK
The MVTK with no housing comes in two versions: The MVTKAC powered by 85 to 264Vac or the MVTKDC, powered by 24Vdc. Both units come with a standard DIN electrical connection. Either unit is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. All models are made in 316 Stainless Steel, can be ordered with a great variety of threaded, flange, or hygienic fittings, are available with Halar or epoxy coatings and can operate at temperatures up to 100ºC. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring On/Off valve monitoring Oil level detection

The MVTK with no housing comes in two versions: The MVTKAC powered by 85 to 264Vac or the MVTKDC, powered by 24Vdc. Both units come with a standard DIN electrical connection. Either unit is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. All models are made in 316 Stainless Steel, can be ordered with a great variety of threaded, flange, or hygienic fittings, are available with Halar or epoxy coatings and can operate at temperatures up to 100ºC.

Applications

  • High level alarm
  • Low level alarm
  • Pump protection
  • Leak detection
  • Overflow alarm
  • Supply line control
  • Fill/Drain control
  • Lubricant monitoring
  • Cooling water monitoring
  • On/Off valve monitoring
  • Oil level detection
Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category Level Sensors
Product Number MVTK
Product Name Mini Tuning Fork
Device Classification Sensor Only
Media Type Liquid
Maximum Operating Pressure 725 psi (510 m H2O)
Meter Technology Type Vibrating/Tuning Fork Method
Unlock Full Specs
to access all available technical data