ABB Measurement & Analytics Mechanical Level Switch LS Series

Description
ABB's LS Series Mechanical Level Switches are the most rugged and durable liquid point-level detection products in the industrial marketplace today. ABB innovations such as the one-step switch point adjust and the hermetically sealed/dual compartment switching mechanism have eliminated the need for bulky housing covers that are associated with cracking, moisture ingress, high temperature fatigue, and ultimately switch failure. This configuration guide contains general guidelines and ordering data that will assist you in selecting the best float or displacer operated switch for your specific fluid level application. These switches are available in flanged or sealed chambers or as insertion models. ABB has over 100 configurations available.
Request a Quote Datasheet
Description
ABB's LS Series Mechanical Level Switches are the most rugged and durable liquid point-level detection products in the industrial marketplace today. ABB innovations such as the one-step switch point adjust and the hermetically sealed/dual compartment switching mechanism have eliminated the need for bulky housing covers that are associated with cracking, moisture ingress, high temperature fatigue, and ultimately switch failure. This configuration guide contains general guidelines and ordering data that will assist you in selecting the best float or displacer operated switch for your specific fluid level application. These switches are available in flanged or sealed chambers or as insertion models. ABB has over 100 configurations available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Level Switch - LS Series - ABB Measurement & Analytics
Zurich, Switzerland
Mechanical Level Switch
LS Series
Mechanical Level Switch LS Series
ABB's LS Series Mechanical Level Switches are the most rugged and durable liquid point-level detection products in the industrial marketplace today. ABB innovations such as the one-step switch point adjust and the hermetically sealed/dual compartment switching mechanism have eliminated the need for bulky housing covers that are associated with cracking, moisture ingress, high temperature fatigue, and ultimately switch failure. This configuration guide contains general guidelines and ordering data that will assist you in selecting the best float or displacer operated switch for your specific fluid level application. These switches are available in flanged or sealed chambers or as insertion models. ABB has over 100 configurations available.

ABB's LS Series Mechanical Level Switches are the most rugged and durable liquid point-level detection products in the industrial marketplace today. ABB innovations such as the one-step switch point adjust and the hermetically sealed/dual compartment switching mechanism have eliminated the need for bulky housing covers that are associated with cracking, moisture ingress, high temperature fatigue, and ultimately switch failure. This configuration guide contains general guidelines and ordering data that will assist you in selecting the best float or displacer operated switch for your specific fluid level application. These switches are available in flanged or sealed chambers or as insertion models. ABB has over 100 configurations available.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Level Sensors
Product Number LS Series
Product Name Mechanical Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 4500 psi (3167 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Guided Wave Radar Level Transmitter - MT5000 - ABB Measurement & Analytics
Specs
Device Classification Sensor System; Transmitter
Measuring Range 23.62 to 2604 inch (600 to 66140 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Laser Level Transmitter - LLT100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 19.69 to 7874 inch (500 to 200000 mm)
Accuracy (Continuous Level) 0.8000 +/-inch (20.32 +/-mm)
View Details
Laser Level Transmitter - LM200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 4800 inch (121920 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Ultrasonic Level Transmitter - LST400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details