U.S. Tsubaki Power Transmission, LLC Outboard Roller Chain Series RS Type without Brake RS40SS 2L SR-T-RP

Description
Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting links will be provided. Note: Consult us when using plastic brake outboard rollers on plated chains.
Description
Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting links will be provided. Note: Consult us when using plastic brake outboard rollers on plated chains.

Suppliers

Company
Product
Description
Supplier Links
Outboard Roller Chain Series RS Type without Brake - RS40SS 2L SR-T-RP - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Outboard Roller Chain Series RS Type without Brake
RS40SS 2L SR-T-RP
Outboard Roller Chain Series RS Type without Brake RS40SS 2L SR-T-RP
Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting links will be provided. Note: Consult us when using plastic brake outboard rollers on plated chains.
  • Highly compact
  • Wide selection
  • Quick start up

Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link.
Cottered type connecting links will be provided.
Note: Consult us when using plastic brake outboard rollers on plated chains.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number RS40SS 2L SR-T-RP
Product Name Outboard Roller Chain Series RS Type without Brake
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Roller Chains - 6152769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
View Details
Car Parking Chain -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ISO BS/DIN Pitch ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm)
Chain Pitch 0.7500 to 1.5 inch (19.05 to 38.1 mm)
Tensile Strength 10228 to 72431 lbs (4639 to 32848 kg)
View Details
Nickel Plated Chain -  - Renold Canada
Specs
Material Steel / Hardened Steel
ANSI Pitch 40 (1/2"); 50 (5/8"); 60 (3/4"); 80 (1"); 100 (1 1/4")
ISO BS/DIN Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
View Details