U.S. Tsubaki Power Transmission, LLC BS/DIN Drive Lambda® Chains RS12BLAMRB

Description
LAMBDA for international standards Operates in temperatures up to 302°F Replaces BS/DIN chain Cost effective, lube-free operation The heavy roller link plates slightly increase the width, which means drive LAMBDA connecting links are required.
Description
LAMBDA for international standards Operates in temperatures up to 302°F Replaces BS/DIN chain Cost effective, lube-free operation The heavy roller link plates slightly increase the width, which means drive LAMBDA connecting links are required.

Suppliers

Company
Product
Description
Supplier Links
BS/DIN Drive Lambda® Chains - RS12BLAMRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
BS/DIN Drive Lambda® Chains
RS12BLAMRB
BS/DIN Drive Lambda® Chains RS12BLAMRB
LAMBDA for international standards Operates in temperatures up to 302°F Replaces BS/DIN chain Cost effective, lube-free operation The heavy roller link plates slightly increase the width, which means drive LAMBDA connecting links are required.

LAMBDA for international standards

  • Operates in temperatures up to 302°F
  • Replaces BS/DIN chain
  • Cost effective, lube-free operation

The heavy roller link plates slightly increase the width, which means drive LAMBDA connecting links are required.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number RS12BLAMRB
Product Name BS/DIN Drive Lambda® Chains
ANSI Pitch 60 (3/4")
Unlock Full Specs
to access all available technical data

Similar Products

C Type Steel Agricultural Chain with Attachments -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Steel / Hardened Steel
Chain Class / Application Agricultural Chain
ISO BS/DIN Pitch ISO 24 (38.10mm)
View Details
Stainless Steel Roller Connecting Link - A 6Y 7M25RL - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.2500 inch (6.35 mm)
View Details
Roller Chains - 6152775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 04 (6.35mm)
Chain Pitch 0.2500 inch (6.35 mm)
View Details
Nickel Plated Roller Chains - 60-2NP - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Chain Pitch 0.7500 inch (19.05 mm)
Rollers Rollers
# of Strands Double
View Details