U.S. Tsubaki Power Transmission, LLC Curved Chain Attachment RS40CU K-1

Description
U.S. Tsubaki Curved chain has additional clearance between the pins and bushings and between the roller links and pin link plates to permit extra flexibility and greater lateral displacement. The basic dimensions of this chain are the same as those of ASME/ANSI standard roller chain. U.S. Tsubaki's unique design of the curved chain does not taper the pin diameter, which allows the pin diameter to be uniform throughout.
Description
U.S. Tsubaki Curved chain has additional clearance between the pins and bushings and between the roller links and pin link plates to permit extra flexibility and greater lateral displacement. The basic dimensions of this chain are the same as those of ASME/ANSI standard roller chain. U.S. Tsubaki's unique design of the curved chain does not taper the pin diameter, which allows the pin diameter to be uniform throughout.

Suppliers

Company
Product
Description
Supplier Links
Curved Chain Attachment - RS40CU K-1 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Curved Chain Attachment
RS40CU K-1
Curved Chain Attachment RS40CU K-1
U.S. Tsubaki Curved chain has additional clearance between the pins and bushings and between the roller links and pin link plates to permit extra flexibility and greater lateral displacement. The basic dimensions of this chain are the same as those of ASME/ANSI standard roller chain. U.S. Tsubaki's unique design of the curved chain does not taper the pin diameter, which allows the pin diameter to be uniform throughout.

U.S. Tsubaki Curved chain has additional clearance between the pins and bushings and between the roller links and pin link plates to permit extra flexibility and greater lateral displacement. The basic dimensions of this chain are the same as those of ASME/ANSI standard roller chain.
U.S. Tsubaki's unique design of the curved chain does not taper the pin diameter, which allows the pin diameter to be uniform throughout.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number RS40CU K-1
Product Name Curved Chain Attachment
ANSI Pitch 40 (1/2")
Unlock Full Specs
to access all available technical data

Similar Products

0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Short Pitch Precision Roller Chain(B Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Chain Class / Application Power Transmission Chain
ISO BS/DIN Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm); ISO 40 (63.50mm); >63.50
Chain Pitch 0.3150 to 4.5 inch (8 to 114 mm)
View Details
Roller Chains - 1463774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 16 (25.40mm)
Chain Pitch 1 inch (25.4 mm)
View Details
Coupling Roller Chain -  - Diamond Chain Company
Diamond Chain Company
Specs
Material Steel / Hardened Steel
Chain Class / Application Conveyor Chain; Power Transmission Chain
Features O-ring Chain (optional feature)
View Details