U.S. Tsubaki Power Transmission, LLC BS/DIN Chain Series RS32BRB

Description
Riveted type chain will be supplied unless otherwise specified. Stainless steel is available. Refer to Section “B” for BS/DIN attachment specifications.
Description
Riveted type chain will be supplied unless otherwise specified. Stainless steel is available. Refer to Section “B” for BS/DIN attachment specifications.

Suppliers

Company
Product
Description
Supplier Links
BS/DIN Chain Series - RS32BRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
BS/DIN Chain Series
RS32BRB
BS/DIN Chain Series RS32BRB
Riveted type chain will be supplied unless otherwise specified. Stainless steel is available. Refer to Section “B” for BS/DIN attachment specifications.

Riveted type chain will be supplied unless otherwise specified.
Stainless steel is available.
Refer to Section “B” for BS/DIN attachment specifications.

Supplier's Site
BS/DIN Chain Series - RS32BRB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
BS/DIN Chain Series
RS32BRB
BS/DIN Chain Series RS32BRB
Riveted type chain will be supplied unless otherwise specified. Stainless steel is available.

Riveted type chain will be supplied unless otherwise specified.
Stainless steel is available.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number RS32BRB
Product Name BS/DIN Chain Series
ANSI Pitch 160 (2")
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 665302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
S Type Steel Agricultural Chain with Attachments -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Steel / Hardened Steel
Chain Class / Application Agricultural Chain
ISO BS/DIN Pitch ISO 24 (38.10mm); >63.50
View Details
0.1227
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.1227 inch (3.12 mm)
Tensile Strength 6 lbs (2.72 kg)
View Details
Engineering Chain - Steel Knuckle - Renold Jeffrey
Specs
Chain Class / Application Engineering Steel Chain
Links Straight Link
Features Attachment Chain
View Details