U.S. Tsubaki Power Transmission, LLC BS/DIN Chain Series RS32B-2RB

Description
Riveted type chain will be supplied unless otherwise specified. Stainless steel is available.
Description
Riveted type chain will be supplied unless otherwise specified. Stainless steel is available.

Suppliers

Company
Product
Description
Supplier Links
BS/DIN Chain Series - RS32B-2RB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
BS/DIN Chain Series
RS32B-2RB
BS/DIN Chain Series RS32B-2RB
Riveted type chain will be supplied unless otherwise specified. Stainless steel is available.

Riveted type chain will be supplied unless otherwise specified.
Stainless steel is available.

Supplier's Site
BS/DIN Chain Series - RS32B-2RB - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
BS/DIN Chain Series
RS32B-2RB
BS/DIN Chain Series RS32B-2RB
Riveted type chain will be supplied unless otherwise specified. Stainless steel is available. Refer to Section “B” for BS/DIN attachment specifications.

Riveted type chain will be supplied unless otherwise specified.
Stainless steel is available.
Refer to Section “B” for BS/DIN attachment specifications.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Roller Chain
Product Number RS32B-2RB
Product Name BS/DIN Chain Series
ANSI Pitch 160 (2")
Unlock Full Specs
to access all available technical data

Similar Products

0.1475
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.1475 inch (3.75 mm)
Tensile Strength 180 lbs (81.63 kg)
View Details
Roller Chains - 6125054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
Chain Pitch 0.3150 inch (8 mm)
# of Strands Single
View Details
Cast Iron Chain (4 Series) -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material Cast Iron
Chain Pitch 1.63 to 6 inch (41.5 to 152 mm)
Maximum Allowable Load 1400 to 3500 lbs (635 to 1587 kg)
View Details
Joint Way International, Inc.
Specs
Chain Pitch 1 inch (25.4 mm)
Rollers Rollers
# of Strands Single
View Details