26 to 30 AWG stranded tinned copper conductors MIL-W-16878 Type B (.010" wall of 105°C UL VW-1 PVC). Conductors are bonded parallel into a flat ribbon cable. OPER. VOLT.: 600V. OPER. TEMP.: -55°C to +105°C. See color code for ribbon cables. STD. P-U: 100',1000'
| BRIM Electronics, Inc. | |
|---|---|
| Product Category | Flat Cables |
| Product Number | 2600 / 2605 / 2610 |
| Product Name | Ribbon Cable, MIL-W-16878 Type B Conductors |
| Product Category | Cable |
| Cable Conductor | Copper |
| Number of Conductors | 25 to 30 # |