Red Lion Controls, Inc. 0.875" C-Face Encoder 56C 1024 PPR ZRI1024A

Description
1024 PPR Thru-shaft design for easy mounting Excellent Choice for Vector Motor Drive Control Designed for Industrial Environments Quadrature Output Positive Index Pulse Gasket Kit Included NPN OC Output for ZRxxxxxA models
Description
1024 PPR Thru-shaft design for easy mounting Excellent Choice for Vector Motor Drive Control Designed for Industrial Environments Quadrature Output Positive Index Pulse Gasket Kit Included NPN OC Output for ZRxxxxxA models

Suppliers

Company
Product
Description
Supplier Links
0.875
York, PA, United States
0.875" C-Face Encoder 56C 1024 PPR
ZRI1024A
0.875" C-Face Encoder 56C 1024 PPR ZRI1024A
1024 PPR Thru-shaft design for easy mounting Excellent Choice for Vector Motor Drive Control Designed for Industrial Environments Quadrature Output Positive Index Pulse Gasket Kit Included NPN OC Output for ZRxxxxxA models
  • 1024 PPR
  • Thru-shaft design for easy mounting
  • Excellent Choice for Vector Motor Drive Control
  • Designed for Industrial Environments
  • Quadrature Output
  • Positive Index Pulse
  • Gasket Kit Included
  • NPN OC Output for ZRxxxxxA models
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Gears
Product Number ZRI1024A
Product Name 0.875" C-Face Encoder 56C 1024 PPR
Design English
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
Spur Gears - 1827851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 70
Design Metric
View Details
32 D.P., 14.5° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details