Kuriyama of America, Inc. Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 2" 90º O-Ring Flange SAE J518 Code 62 | |
| 2" Code 62 Flange / AT6k-32 | |
| 2" Code 62 Flange 45/AT6K | |
| 2" Code 62 Flange 90/AT6k-32 | |
| 2" O-Ring Flange SAE J518 Code 62 | |
| 45º CAT 6,000 psi Flange | |
| 45º Code 61 Flange 1 - 1/2" | |
| 45º Code 61 Flange 1 - 1/4" | |
| 45º Code 61 Flange 1" | |
| 45º Code 61 Flange 1/2" | |
| 45º Code 61 Flange 2" | |
| 45º Code 61 Flange 3/4" | |
| 45º Code 62 Flange 3/4" | |
| 45º Interlock Flange Code 62 | |
| 45º O-Ring Flange SAE J518 Code 62 1 1/2" | |
| 90º CAT 6,000 psi Flange | |
| 90º Code 61 Flange 1 - 1/2" | |
| 90º Code 61 Flange 1 - 1/4" | |
| 90º Code 61 Flange 1" | |
| 90º Code 61 Flange 2" | |
| 90º Code 61 Flange | |
| 90º Code 62 Flange 5/8" | |
| 90º Interlock Flange Code 62 | |
| 90º O-Ring Flange CD 62 | |
| CAT Interlock 6,000 psi Flange | |
| Code 61 Flange 1 - 1/2" | |
| Code 61 Flange 1 - 1/4" | |
| Code 61 Flange 1" | |
| Code 61 Flange 3/4" | |
| Code 61 Flange 5/8" | |
| Code 62 Flange 5/8" | |
|
Turn Back Hose Nipple (Zinc Plated Steel) Used for Floating Flange Applications TBN Series -- TBN250
Turn Back Hose Nipple (Zinc Plated Steel) Used for Floating Flange Applications TBN Series -- TBN300
Turn Back Hose Nipple (Zinc Plated Steel) Used for Floating Flange Applications TBN Series -- TBN400
|
FEATURES AND ADVANTAGES Versatile hose connectors designed to connect hose and pipes of the same thread size. Interlocking collar design for sizes 1 1/211-6" allows for use with ferrules. Turn... |
| Flange 90º SAE 3,000 psi 1 - 1/2" | |
| Interlock Flange Code 61 2" | |
| Interlock Flange Code 62 | |
| Y-Series Hydraulic Fittings |
| << Prev |