Qosina Corp. Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| Quick Disconnect Coupling Connectors Quick disconnect connectors for general purpose, life sciences and specialty products are available in a variety of materials and configurations. Qosina’s quick disconnect couplings are manufactured... | |
| 1/4 Hose Barb Non-valved Elbow Coupling Insert - PLC2300412 | |
| Biopharmaceutical manufacturers and other organizations looking for high-quality bioprocessing components for single-use systems (SUS) will find them at Qosina. Our product lineup in the bioprocess space ranges from barbed connectors... | |
| Coupling Insert, In-Line Hose Barb, Shutoff - EFCD22412 | |
| Coupling Insert, In-Line Hose Barb, Straight Thru - MPC22002T03M | |
| Coupling Insert, Shutoff, In-Line Hose Barb - NS2D220412 | |
| Coupling Insert, Straight Through Panel Mount Hose Barb - PMC4202 | |
| Coupling Insert, Straight Thru Panel Mount Hose Barb - PMC4203 | |
| Coupling Insert, Valved, Elbow, Hose Barb - PLCD23006 | |
| Feature and Benefits Hose barb shroud - Extra protection for the 1/16" hose barb Integral terminations - Fewer leak points, shorter assemblies, faster installations Compatible - Mates with PMC12 and... | |
| Features & Benefits Hose barb shroud - Extra protection for the 1/16" hose barb Integral terminations - Fewer leak points, shorter assemblies, faster installations Compatible - Mates with PMC12 and... | |
| Manufactured by CPC®, this MC coupling insert features a non-valved panel mount hose barb and a chrome finish. This connector features a one-hand operation for swift and easy connections and... | |
| Manufactured by CPC®, this MPC coupling body features a straight-thru, in-line hose barb. This connector is easy to use and provides a secure connection for critical fluid applications, allowing for... | |
| Qosina is a leading supplier of 1/2 inch Hose Barb Shut Off In-Line Coupling Body with SS, EDPM, PSU. Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of 1/2 inch Hose Barb Shutoff In-Line Coupling Insert with SS, PP, PSU, EPDM. Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of 5/8 Inch Hose Barb Shutoff In-Line Coupling Body with DD, EPDM, PSU. Get fast shipping and volume discounts on Quick Disconnect Couplings parts. | |
| Qosina is a leading supplier of Adult Hose Cuff with 22 mm OD x 22 mm ID. Get fast shipping and volume discounts on Straight Connectors parts. | |
| Qosina is a leading supplier of APC Series Coupling Body, Straight Thru In-Line Acetal Hose Barb with fits 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of APC Series Coupling Body, Straight Thru In-Line Acetal Hose Barb with fits 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of APC Series Coupling Insert, Shutoff Acetal In-Line Hose Barb with fits 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of APC Series Coupling Insert, Straight Thru In-Line Acetal Hose Barb with fits 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of APC Series Coupling Insert, Straight Thru In-Line Acetal Hose Barb with fits 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of Coupling Body, 1/2 Hose Barb Non-Valved Panel Mount with Polysulfone, EPDM, Stainless Steel. Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb Straight Thru with Fits 3/4 inch ID Tubing (19.05 mm). Get fast shipping and volume discounts on Life Sciences... | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb with Lock, Straight Thru with Fits 1/2 inch ID Tubing (12.7 mm). Get fast shipping and volume discounts on... | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb with Lock, Straight Thru with Fits 1/4 inch ID Tubing (6.4 mm). Get fast shipping and volume discounts on... | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb with Lock, Straight Thru with Fits 1/8 inch ID Tubing (3.2 mm). Get fast shipping and volume discounts on... | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb with Lock, Straight Thru with Fits 3/8 inch ID Tubing (9.5 mm). Get fast shipping and volume discounts on... | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Shut Off with 1/4-28 Flat Bottom Port. Get fast shipping and volume discounts on Connectors/Quick Disconnects parts. | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Shut Off with Fits 1/8 inch ID Tubing (3.2 mm). Get fast shipping and volume discounts on Connectors/Quick Disconnects... | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Shut Off with Fits 3/16 inch ID Tubing (4.7 mm). Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Shut Off with Fits 3/4 inch ID Tubing (19.1 mm). Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Shut Off with fits 3/8 inch ID Tubing (9.5 mm). Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Shut Off with Fits 5/16 inch ID Tubing (7.9 mm). Get fast shipping and volume discounts on Quick Disconnect... | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Shutoff with Fits 1/2 inch ID Tubing (12.7 mm). Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Shutoff with Fits 3/16 inch ID Tubing (4.7 mm). Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Straight Thru with 1/2 inch ID Tubing (12.7 mm). Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Straight Thru with 1/8 inch ID Tubing (3.2 mm). Get fast shipping and volume discounts on Life Sciences parts. | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Straight Thru with 3/4 inch ID Tubing (19.1 mm). Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Straight Thru with 5/8 inch OD Tubing (15.8 mm). Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Straight Thru with Fits 1/16 inch ID Tubing (1.59 mm). Get fast shipping and volume discounts on Life Sciences... | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Straight Thru with Fits 1/2 inch ID Tubing (12.7 mm). Get fast shipping and volume discounts on Life Sciences... | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Straight Thru with Fits 1/4 inch ID Tubing (6.4 mm). Get fast shipping and volume discounts on Life Sciences... | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Straight Thru with Fits 1/8 inch ID Tubing (3.18 mm). Get fast shipping and volume discounts on Life Sciences... | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Straight Thru with Fits 1/8 inch ID Tubing (3.2 mm). Get fast shipping and volume discounts on Life Sciences... | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Straight Thru with Fits 3/16 inch ID Tubing (4.8 mm). Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Straight Thru with Fits 3/4 inch ID Tubing (19.1 mm). Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Straight Thru with Fits 3/8 inch ID Tubing (9.5 mm). Get fast shipping and volume discounts on Life Sciences... | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Straight Thru with for 1/2 inch ID Tubing (12.7 mm). Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Straight Thru with for 3 mm ID Tubing. Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of Coupling Body, Panel Mount Hose Barb Straight Thru with Fits 3/16 inch ID tubing. Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of Coupling Body, Panel Mount Hose Barb, Shut Off with 1/2 inch ID Tubing (12.7 mm). Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of Coupling Body, Panel Mount Hose Barb, Shut Off with 5/8 inch ID Tubing (18 mm). Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of Coupling Body, Panel Mount Hose Barb, Shut Off with Fits 1/4 inch ID Tubing (6.4 mm). Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of Coupling Body, Panel Mount Hose Barb, Shut Off with Fits 3/8 inch ID Tubing (9.53 mm). Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of Coupling Body, Panel Mount Hose Barb, Shut Off with Fits 5/16 inch ID Tubing (7.9 mm). Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of Coupling Body, Panel Mount Hose Barb, Shutoff with 1/4 inch ID Tubing. Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of Coupling Body, Panel Mount Hose Barb, Shutoff with 3/8 inch ID Tubing. Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of Coupling Body, Panel Mount Hose Barb, Straight Thru with 1/2 inch ID Tubing (12.7 mm). Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of Coupling Body, Panel Mount Hose Barb, Straight Thru with 5/8 inch ID Tubing (18 mm). Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of Coupling Body, Panel mount Hose Barb, Straight Thru with Fits 3/8 inch ID Tubing (9.5 mm). Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of Coupling Body, Panel mount Hose Barb, Straight Thru with Fits 5/16 inch ID Tubing (7.9 mm). Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of Coupling Insert, Elbow Hose Barb, Shut Off with Fits 1/4 inch ID Tubing (12.7 mm). Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of Coupling Insert, Elbow Hose Barb, Shutoff with 1/2 inch I.D. Tubing (12.7 mm). Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of Coupling Insert, Elbow Hose Barb, Straight Thru with 1/2 inch I.D. Tubing (12.7 mm). Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of Coupling Insert, Hose Barb, Straight Thru with Fits 1/16 inch ID Tubing (1.59 mm). Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of Coupling Insert, Hose Barb, Straight Thru with Fits 1/8 inch ID Tubing (3.18 mm). Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of Coupling Insert, In-Line Hose Barb Straight Thru with Fits 3/4 inch ID Tubing (19.05 mm). Get fast shipping and volume discounts on Life Sciences... | |
| Qosina is a leading supplier of Coupling Insert, In-Line Hose Barb, Shut Off with Fits 1/8 inch ID Tubing (3.2 mm). Get fast shipping and volume discounts on Connectors/Quick Disconnects... | |
| Qosina is a leading supplier of Coupling Insert, In-Line Hose Barb, Shut Off with Fits 3/16 inch ID Tubing (4.76 mm). Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of Coupling Insert, In-Line Hose Barb, Shut Off with Fits 3/4 inch ID Tubing (121 mm). Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of Coupling Insert, In-Line Hose Barb, Shut Off with Fits 3/8 inch ID Tubing. Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of Coupling Insert, In-Line Hose Barb, Shutoff; NSF Version: NSF89300 with EPDM, Polysulfone. Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of Coupling Insert, In-Line Hose Barb, Straight Thru with 1/2 inch ID Tubing (12.7 mm). Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of Coupling Insert, In-Line Hose Barb, Straight Thru with 1/2 inch OD Tubing (12.7 mm). Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of Coupling Insert, In-Line Hose Barb, Straight Thru with 1/4 inch ID Tubing. Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of Coupling Insert, In-Line Hose Barb, Straight Thru with 1/8 inch ID Tubing (3.2 mm). Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of Coupling Insert, In-Line Hose Barb, Straight Thru with 3/4 inch ID Tubing (19.1 mm). Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of Coupling Insert, In-Line Hose Barb, Straight Thru with 3/8 inch ID Tubing. Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of Coupling Insert, In-Line Hose Barb, Straight Thru with 5/8 inch OD Tubing (15.8 mm). Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of Coupling Insert, In-Line Hose Barb, Straight Thru with Fits 1/2 inch ID Tubing (12.7 mm). Get fast shipping and volume discounts on Life Sciences... | |
| Qosina is a leading supplier of Coupling Insert, In-Line Hose Barb, Straight Thru with Fits 1/4 inch ID Tubing (6.4 mm). Get fast shipping and volume discounts on Life Sciences... | |
| Qosina is a leading supplier of Coupling Insert, In-Line Hose Barb, Straight Thru with Fits 1/8 inch ID Tubing (3.2 mm). Get fast shipping and volume discounts on Life Sciences... | |
| Qosina is a leading supplier of Coupling Insert, In-Line Hose Barb, Straight Thru with Fits 3/8 inch ID Tubing (9.5 mm). Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of Coupling Insert, In-Line Hose Barb, Straight Thru with Fits 3/8 inch ID Tubing (9.5 mm). Get fast shipping and volume discounts on Life Sciences... | |
| Qosina is a leading supplier of Coupling Insert, Shut Off, In-Line Hose Barb with fits 1/2 inch ID Tubing (12.7 mm). Get fast discounts and volume discounts on Quick Disconnect... | |
| Qosina is a leading supplier of Coupling Insert, Shutoff In-Line Hose Barb with for 3/4 inch I.D. Tubing. Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of Coupling Insert, Straight Thru Elbow Hose Barb; NSF Version: NSF83400 with 1/2 inch I.D. Tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of Coupling Insert, Straight Thru In-Line Hose Barb; NSF Version: NSF89400 with 3/4 inch I.D. Tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of Coupling Insert, Straight Thru, Panel Mount Hose Barb with Fits 3/8 inch ID Tubing (9.5 mm). Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of Coupling Set, Hose Barb, Straight Thru with Fits 1/16 inch ID Tubing (1.59 mm). Get fast shipping and volume discounts on Life Sciences parts. | |
| Qosina is a leading supplier of Coupling Set, Hose Barb, Straight Thru with Fits 1/8 inch ID Tubing (3.18 mm). Get fast shipping and volume discounts on Quick Disconnect Couplings... | |
| Qosina is a leading supplier of NS4 Series Coupling Body, Shutoff Polypropylene In-Line Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of NS4 Series Coupling Body, Shutoff Polypropylene In-Line Hose Barb with for 1/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of NS4 Series Coupling Body, Shutoff Polypropylene In-Line Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of NS4 Series Coupling Insert, Shutoff Polypropylene In-Line Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of NS4 Series Coupling Insert, Shutoff Polypropylene In-Line Hose Barb with for 1/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of NS4 Series Coupling Insert, Shutoff Polypropylene In-Line Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of NS4 Series Coupling Insert, Shutoff Polypropylene, Panel Mount Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of NS4 Series Coupling Insert, Shutoff Polypropylene, Panel Mount Hose Barb with for 1/8 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of NS4 Series Coupling Insert, Shutoff Polypropylene, Panel Mount Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of NS6 Series Coupling Body, Shutoff Polypropylene In-Line Hose Barb with for 1/2 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of NS6 Series Coupling Body, Shutoff Polypropylene In-Line Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of NS6 Series Coupling Insert, Shutoff Polypropylene In-Line Hose Barb with for 1/2 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of NS6 Series Coupling Insert, Shutoff Polypropylene In-Line Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of NS6 Series Coupling Insert, Shutoff Polypropylene, Panel Mount Hose Barb with for 1/2 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of NS6 Series Coupling Insert, Shutoff Polypropylene, Panel Mount Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of NSF Series - HFCD221035 - 5/8 Inch Hose Barb Shutoff In-Line Coupling Insert, NSF / Food Grade with . Get fast shipping and volume... | |
| Qosina is a leading supplier of Nu-Seal™ LDPE Coupling Insert, In-Line Hose Barb with for 1/8 inch tubing. Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of Pediatric Hose Cuff with 15 mm OD x 22 mm ID. Get fast shipping and volume discounts on Straight Connectors parts. | |
| Qosina is a leading supplier of PLC Series Coupling Body, Shutoff Acetal In-Line Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of PLC Series Coupling Body, Shutoff Acetal In-Line Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of PLC Series Coupling Body, Shutoff Acetal Panel Mount Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PLC Series Coupling Body, Shutoff Acetal Panel Mount Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PLC Series Coupling Body, Straight Thru Acetal In-Line Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PLC Series Coupling Body, Straight Thru Acetal In-Line Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PLC Series Coupling Body, Straight Thru Acetal Panel Mount Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on... | |
| Qosina is a leading supplier of PLC Series Coupling Body, Straight Thru Acetal Panel Mount Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on... | |
| Qosina is a leading supplier of PLC Series Coupling Insert, Shutoff Acetal In-Line Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of PLC Series Coupling Insert, Shutoff Acetal In-Line Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of PLC Series Coupling Insert, Shutoff Acetal Panel Mount Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PLC Series Coupling Insert, Shutoff Acetal Panel Mount Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PLC Series Coupling Insert, Straight Thru Acetal In-Line Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PLC Series Coupling Insert, Straight Thru Acetal In-Line Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PLC Series Coupling Insert, Straight Thru Acetal Panel Mount Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on... | |
| Qosina is a leading supplier of PLC Series Coupling Insert, Straight Thru Acetal Panel Mount Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on... | |
| Qosina is a leading supplier of PLC12 Series 1/4 inch Hose Barb Non-Valved Elbow Coupling Insert with EPDM, Polypropylene. Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of PLC12 Series Coupling Body, Shutoff Polypropylene In-Line Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of PLC12 Series Coupling Body, Shutoff Polypropylene In-Line Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of PLC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PLC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PLC12 Series Coupling Body, Straight Thru Polypropylene In-Line Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PLC12 Series Coupling Body, Straight Thru Polypropylene In-Line Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PLC12 Series Coupling Body, Straight Thru Polypropylene Panel Mount Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on... | |
| Qosina is a leading supplier of PLC12 Series Coupling Body, Straight Thru Polypropylene Panel Mount Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on... | |
| Qosina is a leading supplier of PLC12 Series Coupling Insert, Shutoff Polypropylene In-Line Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of PLC12 Series Coupling Insert, Shutoff Polypropylene In-Line Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of PLC12 Series Coupling Insert, Shutoff Polypropylene Panel Mount Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PLC12 Series Coupling Insert, Straight Thru Polypropylene In-Line Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PLC12 Series Coupling Insert, Straight Thru Polypropylene In-Line Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PLC12 Series Coupling Insert, Straight Thru Polypropylene Panel Mount Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on... | |
| Qosina is a leading supplier of PMC Series Coupling Body, Shutoff Acetal In-Line Hose Barb with for 1/16 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of PMC Series Coupling Body, Shutoff Acetal In-Line Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of PMC Series Coupling Body, Shutoff Acetal In-Line Hose Barb with for 1/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of PMC Series Coupling Body, Shutoff Acetal Panel Mount Hose Barb with for 1/16 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PMC Series Coupling Body, Shutoff Acetal Panel Mount Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PMC Series Coupling Body, Shutoff Acetal Panel Mount Hose Barb with for 1/8 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PMC Series Coupling Body, Straight Thru Acetal In-Line Hose Barb with for 1/16 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PMC Series Coupling Body, Straight Thru Acetal In-Line Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PMC Series Coupling Body, Straight Thru Acetal In-Line Hose Barb with for 1/8 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PMC Series Coupling Body, Straight Thru Acetal Panel Mount Hose Barb with for 1/16 inch I.D. tubing. Get fast shipping and volume discounts on... | |
| Qosina is a leading supplier of PMC Series Coupling Body, Straight Thru Acetal Panel Mount Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on... | |
| Qosina is a leading supplier of PMC Series Coupling Body, Straight Thru Acetal Panel Mount Hose Barb with for 1/8 inch I.D. tubing. Get fast shipping and volume discounts on... | |
| Qosina is a leading supplier of PMC Series Coupling Insert, Shutoff Acetal In-Line Hose Barb with for 1/16 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of PMC Series Coupling Insert, Straight Thru Acetal In-Line Hose Barb with for 1/16 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PMC Series Coupling Insert, Straight Thru Acetal In-Line Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PMC Series Coupling Insert, Straight Thru Acetal In-Line Hose Barb with for 1/8 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PMC Series Coupling Insert, Straight Thru Acetal In-Line Hose Barb with for 3/16 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PMC12 Series Coupling Body, Shutoff Polypropylene In-Line Hose Barb with for 1/16 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of PMC12 Series Coupling Body, Shutoff Polypropylene In-Line Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of PMC12 Series Coupling Body, Shutoff Polypropylene In-Line Hose Barb with for 1/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose... | |
| Qosina is a leading supplier of PMC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb with for 1/16 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PMC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PMC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb with for 1/8 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PMC12 Series Coupling Body, Straight Thru Polypropylene In-Line Hose Barb with for 1/16 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PMC12 Series Coupling Body, Straight Thru Polypropylene In-Line Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PMC12 Series Coupling Body, Straight Thru Polypropylene In-Line Hose Barb with for 1/8 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PMC12 Series Coupling Body, Straight Thru Polypropylene Panel Mount Hose Barb with for 1/16 inch I.D. tubing. Get fast shipping and volume discounts on... | |
| Qosina is a leading supplier of PMC12 Series Coupling Body, Straight Thru Polypropylene Panel Mount Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on... | |
| Qosina is a leading supplier of PMC12 Series Coupling Body, Straight Thru Polypropylene Panel Mount Hose Barb with for 1/8 inch I.D. tubing. Get fast shipping and volume discounts on... | |
| Qosina is a leading supplier of PMC12 Series Coupling Insert, Straight Thru Polypropylene In-Line Hose Barb with for 1/16 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of PMC12 Series Coupling Insert, Straight Thru Polypropylene In-Line Hose Barb with for 1/8 inch I.D. tubing. Get fast shipping and volume discounts on General... | |
| Qosina is a leading supplier of SMF Series Coupling Body, In-Line Hose Barb, Shut Off with fits 1/16 inch tubing. Get fast shipping and volume discounts on Life Sciences parts. | |
| Qosina is a leading supplier of SMF Series Coupling Body, In-Line Hose Barb, Shut Off with fits 1/8 inch tubing. Get fast shipping and volume discounts on Life Sciences parts. | |
| Qosina is a leading supplier of SMF Series Coupling Body, In-Line Hose Barb, Straight Thru with fits 1/16 inch tubing. Get fast shipping and volume discounts on Life Sciences parts. | |
| Qosina is a leading supplier of SMF Series Coupling Body, In-Line Hose Barb, Straight Thru with fits 1/8 inch tubing. Get fast shipping and volume discounts on Life Sciences parts. | |
| Qosina is a leading supplier of SMF1 Coupling Insert, In-Line Hose Barb, Straight Thru with fits 1/16 inch tubing. Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of SMF1 Series Coupling Insert, In-Line Hose Barb, Straight Thru with fits 1/16 inch tubing. Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of SMF1 Series Coupling Insert, In-Line Hose Barb, Straight Thru with fits 1/8 inch tubing. Get fast shipping and volume discounts on General Purpose parts. | |
| Qosina is a leading supplier of Twin Tube™ Coupling Body, Panel Mount Hose Barb, Straight Thru with fits 1/16 inch tubing. Get fast shipping and volume discounts on Specialty Products... | |
| Qosina is a leading supplier of Twin Tube™ Coupling Body, Panel Mount Hose Barb, Straight Thru with fits 1/8 inch tubing. Get fast shipping and volume discounts on Specialty Products... | |
| Qosina is a leading supplier of Twin Tube™ Coupling Insert, In-Line Hose Barb, Straight Thru with fits 1/16 inch tubing. Get fast shipping and volume discounts on Specialty Products parts. | |
| Qosina is a leading supplier of Twin Tube™ Coupling Insert, In-Line Hose Barb, Straight Thru with fits 1/8 inch tubing. Get fast shipping and volume discounts on Specialty Products parts. | |
| Single-use medical tube connectors from Qosina save you money and get your device to market faster. Whether you need high-quality needleless connectors with a female luer lock or a Y... | |
| This coupling body is an easy, twist-to-connect coupling with an integrated locking mechanism and double-sided non-spill shutoff valves. The compact design maintains high flow fluid transfer and a vacuum up... | |
| This product has a twist-to-connect coupling with an integrated locking mechanism and double-sided non-spill shutoff valves, which provides fast, safe and leak free fluid connections. The compact design maintains high... |