Qosina Corp. PLC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb PLCD1600612

Description
Qosina is a leading supplier of PLC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.
Description
Qosina is a leading supplier of PLC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Suppliers

Company
Product
Description
Supplier Links
PLC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb - PLCD1600612 - Qosina Corp.
Ronkonkoma, NY, United States
PLC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb
PLCD1600612
PLC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb PLCD1600612
Qosina is a leading supplier of PLC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Qosina is a leading supplier of PLC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb with for 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number PLCD1600612
Product Name PLC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Pneumatic Fittings - 1216040 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ZoomLock PUSH - Optimized for R-410A -  - Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
Connection Type Flare Connection
Material Brass/Bronze
View Details