Qosina Corp. Datasheets for Pipettes and Tips
Pipettes and tips are used to deliver a known quantity of solution to a vessel. They are either of the classical style (glass) or digital.
Pipettes and Tips: Learn more
| Product Name | Notes |
|---|---|
| Cyanoacrylate 20 Gram Instant Adhesive, Low to Medium Viscosity, Rubber-Toughened | |
| Dispensing Tip for H. B. Fuller Adhesives | |
| Qosina is a leading supplier of General Purpose Pipette with 8.7 cm, 1.7 ml Capacity, 4.8 mm Stem Diameter, 0.9 ml Draw. Get fast shipping and volume discounts on Pipettes... | |
| Qosina is a leading supplier of Large Bulb Pipette with 15.5 cm, Graduated to 3 ml in .50 ml increments, 7.5 ml Capacity, 7.9 mm Stem Diameter, 3.2 ml Draw. | |
| Qosina is a leading supplier of Poole Suction Tip with Retractable Screen. Get fast shipping and volume discounts on Yankauer Suction Tips parts. |