Qosina Corp. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Chemical Process Indicator, Gamma & E-Beam Processes, Yellow to Red Color Transition, Meto Style | |
| Chemical Process Indicator, Vaporized Hydrogen Peroxide/Plasma Processes, Yellow to Blue Color Transition | |
| Qosina is a leading supplier of Chamber Cover, One Port with Fits 1.18 inch OD Chamber (30 mm) Port 0.26 inch-0.244 inch ID (6.6 mm-6.2 mm). Get fast shipping and... | |
| Qosina is a leading supplier of Chamber Cover, Two Ports with Fits 1.18 inch OD Chamber (30 mm) One Port 0.26 inch-0.252 inch ID (6.6 mm-6.4 mm) One Port 0.213... | |
| Qosina is a leading supplier of Chamber Cover, Two Ports with Fits 1.18 inch OD Chamber (30 mm) One Port 0.264 inch-0.25 inch ID (6.7 mm-6.35 mm) One Port 0.209... | |
| Qosina is a leading supplier of Identification Roll Tape for Color Coding Instruments, White with 1/4 inch x 300 inch (6.4 mm x 762 cm). Get fast shipping and volume... | |
| Qosina is a leading supplier of One Port Drip Chamber Cover with 20 Drops/ml, 16.2 mm Diameter, 0.149 inch – 0.157 inch ID (3.8 mm – 4 mm). Get fast... | |
| Qosina’s wide selection of IV drip chambers saves you time and money. Find the medical components you need in stock and ready for just-in-time delivery, plus access to online resources... |