Qosina Corp. Datasheets for Plugs, Stoppers, and Inserts
Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Plugs, Stoppers, and Inserts: Learn more
| Product Name | Notes |
|---|---|
| Port Plug with Male Luer Slip, Vented w/Filter | |
| Press-In Barbed Plug, Natural - 65126 | |
| Press-In Barbed Plug, Natural - 65127 | |
| Press-In Plug, Barbed, Natural - 61673 | |
| Press-In Plug, Barbed, Natural - 61674 | |
| Press-In Plug, Barbed, Natural - 61982 | |
| Press-In Plug, Barbed, Natural - 62006 | |
| Press-In Plug, Barbed, Natural - 62009 | |
| Press-In Plug, Barbed, Natural-62008 | |
| Press-In Plug, Barbed, Natural | |
| Qosina is a leading supplier of Luer Lock Plug Cap on Strap, Blue with 0.25 inch ID Tube End (6.4 mm). Get fast shipping and volume discounts on Port Plugs... | |
| Qosina is a leading supplier of MPU Coupling Body Sealing Plug with PSU. Get fast shipping and volume discounts on Life Sciences parts. | |
| Qosina is a leading supplier of Plug with Fits 0.276 inch ID Tubing (7 mm). Get fast shipping and volume discounts on Port Plugs parts. | |
| Qosina is a leading supplier of Press-In Barbed Plug with Fits 1 inch ID Tubing (25.4 mm). Get fast shipping and volume discounts on Port Plugs parts. | |
| Qosina is a leading supplier of Press-In Barbed Plug with Fits 1/2 inch ID Tubing (0.5 inch, 12.7 mm). Get fast shipping and volume discounts on Port Plugs parts. | |
| Qosina is a leading supplier of Press-In Barbed Plug with Fits 1/4 inch ID Tubing (0.25 inch, 6.35 mm). Get fast shipping and volume discounts on Port Plugs parts. | |
| Qosina is a leading supplier of Press-In Barbed Plug with Fits 3/8 inch ID Tubing (0.375 inch, 9.52 mm). Get fast shipping and volume discounts on Port Plugs parts. | |
| Qosina is a leading supplier of Sealing Plug with PC, Silicone. Get fast shipping and volume discounts on Life Sciences parts. | |
| Qosina is a leading supplier of Sealing Plug with PSU, Silicone. Get fast shipping and volume discounts on Life Sciences parts. | |
| Qosina is a leading supplier of Temp Sensor Port Cap, Clear with 0.416 inch ID Tube End (10.6 mm). Get fast shipping and volume discounts on Port Plugs parts. | |
| Qosina is a leading supplier of Test Tube Plug, Clear with Fits 13 mm Tubes. Get fast shipping and volume discounts on Vials and Test Tubes parts. | |
| Qosina is a leading supplier of Test Tube Plug, Natural with Fits 12 mm Tubes. Get fast shipping and volume discounts on Vials and Test Tubes parts. | |
| Qosina is a leading supplier of Tethered Luer Cap Plug, Blue with .245 inch ID Tube End. Get fast shipping and volume discounts on Male Luer Caps parts. | |
| Sealing Plug - HFC30039M |