Qosina Corp. Coupling Insert, In-Line Elbow Hose Barb, Shut Off PMCD2304

Description
Quick Disconnect Coupling Connectors Quick disconnect connectors for general purpose, life sciences and specialty products are available in a variety of materials and configurations. Qosina’s quick disconnect couplings are manufactured by Colder Products Co. These CPC quick disconnect couplings are sold as a body and insert with a shut-off or straight thru and are sold non-sterile. CPC quick disconnect coupling connector sample kits are available for purchase for medical device engineer testing. Qosina is your source for male luer caps, female luer caps, double dead-ender caps, and anti-slip boots. Large-bore connectors are offered for higher flow; single-use medical device large-bore connector configurations include male and female connectors, along with male and female caps. Other connector styles include Hansen, funnel, shielded, suction and flare. Barbed medical connectors are offered in stepped, threaded, male luer slip, female luer lock port, male luer lock, and stepped connector caps. Single-use medical connector configurations are available in various styles. Qosina is a leading medical device component supplier of disposable OEM components to the medical and pharmaceutical industries. Companies purchase from Qosina to eliminate tooling costs and receive immediate delivery of single-use medical components from inventory.
Description
Quick Disconnect Coupling Connectors Quick disconnect connectors for general purpose, life sciences and specialty products are available in a variety of materials and configurations. Qosina’s quick disconnect couplings are manufactured by Colder Products Co. These CPC quick disconnect couplings are sold as a body and insert with a shut-off or straight thru and are sold non-sterile. CPC quick disconnect coupling connector sample kits are available for purchase for medical device engineer testing. Qosina is your source for male luer caps, female luer caps, double dead-ender caps, and anti-slip boots. Large-bore connectors are offered for higher flow; single-use medical device large-bore connector configurations include male and female connectors, along with male and female caps. Other connector styles include Hansen, funnel, shielded, suction and flare. Barbed medical connectors are offered in stepped, threaded, male luer slip, female luer lock port, male luer lock, and stepped connector caps. Single-use medical connector configurations are available in various styles. Qosina is a leading medical device component supplier of disposable OEM components to the medical and pharmaceutical industries. Companies purchase from Qosina to eliminate tooling costs and receive immediate delivery of single-use medical components from inventory.

Suppliers

Company
Product
Description
Supplier Links
Coupling Insert, In-Line Elbow Hose Barb, Shut Off - PMCD2304 - Qosina Corp.
Ronkonkoma, NY, United States
Coupling Insert, In-Line Elbow Hose Barb, Shut Off
PMCD2304
Coupling Insert, In-Line Elbow Hose Barb, Shut Off PMCD2304
Quick Disconnect Coupling Connectors Quick disconnect connectors for general purpose, life sciences and specialty products are available in a variety of materials and configurations. Qosina’s quick disconnect couplings are manufactured by Colder Products Co. These CPC quick disconnect couplings are sold as a body and insert with a shut-off or straight thru and are sold non-sterile. CPC quick disconnect coupling connector sample kits are available for purchase for medical device engineer testing. Qosina is your source for male luer caps, female luer caps, double dead-ender caps, and anti-slip boots. Large-bore connectors are offered for higher flow; single-use medical device large-bore connector configurations include male and female connectors, along with male and female caps. Other connector styles include Hansen, funnel, shielded, suction and flare. Barbed medical connectors are offered in stepped, threaded, male luer slip, female luer lock port, male luer lock, and stepped connector caps. Single-use medical connector configurations are available in various styles. Qosina is a leading medical device component supplier of disposable OEM components to the medical and pharmaceutical industries. Companies purchase from Qosina to eliminate tooling costs and receive immediate delivery of single-use medical components from inventory.

Quick Disconnect Coupling Connectors


Quick disconnect connectors for general purpose, life sciences and specialty products are available in a variety of materials and configurations. Qosina’s quick disconnect couplings are manufactured by Colder Products Co. These CPC quick disconnect couplings are sold as a body and insert with a shut-off or straight thru and are sold non-sterile. CPC quick disconnect coupling connector sample kits are available for purchase for medical device engineer testing. Qosina is your source for male luer caps, female luer caps, double dead-ender caps, and anti-slip boots. Large-bore connectors are offered for higher flow; single-use medical device large-bore connector configurations include male and female connectors, along with male and female caps. Other connector styles include Hansen, funnel, shielded, suction and flare. Barbed medical connectors are offered in stepped, threaded, male luer slip, female luer lock port, male luer lock, and stepped connector caps. Single-use medical connector configurations are available in various styles. Qosina is a leading medical device component supplier of disposable OEM components to the medical and pharmaceutical industries. Companies purchase from Qosina to eliminate tooling costs and receive immediate delivery of single-use medical components from inventory.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number PMCD2304
Product Name Coupling Insert, In-Line Elbow Hose Barb, Shut Off
Fitting Type Coupling Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Pneumatic Fittings - 1216047 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Polypropylene (PP); Stainless; Pbt
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Coupling Fitting; HVAC / Refrigeration Fitting
English Size 1.125 inch (28.57 mm)
Temperature 250 F (121 C)
View Details