Qosina Corp. PMC12 Series Coupling Body, Straight Thru Polypropylene In-Line Hose Barb PMC170212

Description
Qosina is a leading supplier of PMC12 Series Coupling Body, Straight Thru Polypropylene In-Line Hose Barb with for 1/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.
Description
Qosina is a leading supplier of PMC12 Series Coupling Body, Straight Thru Polypropylene In-Line Hose Barb with for 1/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Suppliers

Company
Product
Description
Supplier Links
PMC12 Series Coupling Body, Straight Thru Polypropylene In-Line Hose Barb - PMC170212 - Qosina Corp.
Ronkonkoma, NY, United States
PMC12 Series Coupling Body, Straight Thru Polypropylene In-Line Hose Barb
PMC170212
PMC12 Series Coupling Body, Straight Thru Polypropylene In-Line Hose Barb PMC170212
Qosina is a leading supplier of PMC12 Series Coupling Body, Straight Thru Polypropylene In-Line Hose Barb with for 1/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Qosina is a leading supplier of PMC12 Series Coupling Body, Straight Thru Polypropylene In-Line Hose Barb with for 1/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number PMC170212
Product Name PMC12 Series Coupling Body, Straight Thru Polypropylene In-Line Hose Barb
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61054 - Jergens, Inc.
Specs
English Size 0.125 inch (3.17 mm)
View Details
Stainless Steel Mini Elbow Mini Tee Mini Cross Mini Tribow Ultrahigh Purity Mini Butt Weld Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Elbow Fitting; Cross 4-Way Fitting; Tee Fitting; Gas Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
ZoomLock MAX - MZK-90SE10-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details