Qosina Corp. Datasheets for Test Tubes
Test tubes are handheld tubes are used for mixing or heating chemicals in a laboratory. They are open at the top and rounded at the bottom, and usually made of glass or plastic materials
Test Tubes: Learn more
| Product Name | Notes |
|---|---|
| Non-Sterile Conical Tube w/ Green Screw Cap, Assembled - 99897 | |
| Qosina is a leading supplier of Test Tube with 3 ml, 12 mm Diameter x 55 mm Length. Get fast shipping and volume discounts on Vials and Test Tubes parts. | |
| Qosina is a leading supplier of Test Tube with 5 ml, 13 mm Diameter x 75 mm Length. Get fast shipping and volume discounts on Vials and Test Tubes parts. | |
| Qosina is a leading supplier of Test Tube with Rim with 6 ml, 12 mm Diameter x 86 mm Length. Get fast shipping and volume discounts on Vials and Test... | |
| Sterile Transport Tube w/Red Screw Cap, Assembled; 12 mL - 99919 | |
| Sterile Transport Tube w/Red Screw Cap, Unassembled; 12 mL - 99977 | |
| Sterile Transport Tube w/White Screw Cap, Assembled; 12 mL – 99934 | |
| Sterile Transport Tube w/White Screw Cap, Unassembled - 99898 | |
| Sterile Transport Tube w/White Screw Cap, Unassembled; 1,500/Case |