Qosina Corp. Coupling Body, In-Line Hose Barb, Straight Thru HFC171035

Description
Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Straight Thru with 5/8 inch OD Tubing (15.8 mm). Get fast shipping and volume discounts on General Purpose parts.
Description
Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Straight Thru with 5/8 inch OD Tubing (15.8 mm). Get fast shipping and volume discounts on General Purpose parts.

Suppliers

Company
Product
Description
Supplier Links
Coupling Body, In-Line Hose Barb, Straight Thru - HFC171035 - Qosina Corp.
Ronkonkoma, NY, United States
Coupling Body, In-Line Hose Barb, Straight Thru
HFC171035
Coupling Body, In-Line Hose Barb, Straight Thru HFC171035
Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Straight Thru with 5/8 inch OD Tubing (15.8 mm). Get fast shipping and volume discounts on General Purpose parts.

Qosina is a leading supplier of Coupling Body, In-Line Hose Barb, Straight Thru with 5/8 inch OD Tubing (15.8 mm). Get fast shipping and volume discounts on General Purpose parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number HFC171035
Product Name Coupling Body, In-Line Hose Barb, Straight Thru
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Barbed Tubing Union Tee - MHT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting; Union Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Push-Quick Stack Elbow, 5/32
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
View Details
Pneumatic Fittings - 1216185 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
ZoomLock MAX - MZK-90E14-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
English Size 0.875 inch (22.22 mm)
Temperature 250 F (121 C)
View Details