Qosina Corp. Coupling Insert, Panel Mount Hose Barb, Straight Thru MC4202

Description
Manufactured by CPC®, this MC coupling insert features a non-valved panel mount hose barb and a chrome finish. This connector features a one-hand operation for swift and easy connections and disconnections and is ideal for use when higher temperature or pressure is present. It provides a secure connection for critical fluid applications, allowing for quick and safe fluid transfer.
Description
Manufactured by CPC®, this MC coupling insert features a non-valved panel mount hose barb and a chrome finish. This connector features a one-hand operation for swift and easy connections and disconnections and is ideal for use when higher temperature or pressure is present. It provides a secure connection for critical fluid applications, allowing for quick and safe fluid transfer.

Suppliers

Company
Product
Description
Supplier Links
Coupling Insert, Panel Mount Hose Barb, Straight Thru - MC4202 - Qosina Corp.
Ronkonkoma, NY, United States
Coupling Insert, Panel Mount Hose Barb, Straight Thru
MC4202
Coupling Insert, Panel Mount Hose Barb, Straight Thru MC4202
Manufactured by CPC®, this MC coupling insert features a non-valved panel mount hose barb and a chrome finish. This connector features a one-hand operation for swift and easy connections and disconnections and is ideal for use when higher temperature or pressure is present. It provides a secure connection for critical fluid applications, allowing for quick and safe fluid transfer.

Manufactured by CPC®, this MC coupling insert features a non-valved panel mount hose barb and a chrome finish. This connector features a one-hand operation for swift and easy connections and disconnections and is ideal for use when higher temperature or pressure is present. It provides a secure connection for critical fluid applications, allowing for quick and safe fluid transfer.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number MC4202
Product Name Coupling Insert, Panel Mount Hose Barb, Straight Thru
Fitting Type Coupling Fitting; Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Adapters - 61155 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
Barb tubing fitting - C-1/8-P-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details