Qosina Corp. Datasheets for Sanitary Fittings
Sanitary fittings are designed and constructed for use in food, beverage, medical, pharmaceutical and biological applications where cleanliness and sterility are required.
Sanitary Fittings: Learn more
| Product Name | Notes |
|---|---|
| AseptiQuik® C Connector, Body, Sanitary Flange, High Temperature | |
| AseptiQuik® C Connector, Insert, Sanitary Flange, High Temperature | |
| AseptiQuik® G Connector - AQG33112 | |
| AseptiQuik® G Connector, Genderless, Sanitary Flange, High Temperature | |
| AseptiQuik® G Connector, Genderless, Sanitary Flange | |
| AseptiQuik® L Connector, Genderless, Sanitary Flange, High Temperature | |
| AseptiQuik® L Connector, Genderless, Sanitary Flange | |
| AseptiQuik® S Connector, Genderless, Sanitary Flange, High Temperature | |
| AseptiQuik® S Connector, Genderless, Sanitary Flange | |
| AseptiQuik® W Connector, High Temperature - AQW33024HT | |
| AseptiQuik® X Connector, Body, Sanitary Flange, High Temperature | |
| AseptiQuik® X Connector, Body, Sanitary Flange | |
| AseptiQuik® X Connector, Insert, Sanitary Flange, High Temperature | |
| AseptiQuik® X Connector, Insert, Sanitary Flange | |
| BioPAT® Flow Adapter, Sanitary Flange | |
| BioPAT® Flow Pipe, Sanitary Flange | |
| BioPAT® Pressure Pipe, Sanitary Flange | |
| Biopharmaceutical manufacturers and other organizations looking for high-quality bioprocessing components for single-use systems (SUS) will find them at Qosina. Our product lineup in the bioprocess space ranges from barbed connectors... | |
| CleanLine™ 1.5 Inch Aseptic Single Use Tri Clamp Connector, 1 Pair, 2 Rivets/ Box - 61870 | |
| Coupling Body, Shutoff Panel mount - MCD181032 | |
| Coupling Insert, Straight Through Panel Mount Hose Barb - PMC4202 | |
| Coupling Insert, Straight Thru Panel Mount Hose Barb - PMC4203 | |
| Manufactured by CPC®, this AseptiQuik® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options,... | |
| Qosina is a leading supplier of Coupling Insert, In-Line Sanitary, Straight Thru with 1 1/2 inch Maxi (38.1 mm). Get fast shipping and volume discounts on Life Sciences parts. | |
| Qosina is a leading supplier of Coupling Insert, In-Line Sanitary, Straight Thru with 3/4 inch Mini (19.1 mm). Get fast shipping and volume discounts on Life Sciences parts. | |
| Qosina is a leading supplier of Coupling Insert, Straight Thru with 1-1/2 inch Sanitary Fitting. Get fast shipping and volume discounts on Life Sciences parts. | |
| Qosina is a leading supplier of Coupling Insert, Straight Thru with 3/4 inch Sanitary Fitting. Get fast shipping and volume discounts on Life Sciences parts. | |
| Qosina is a leading supplier of Double Sanitary Flange, Amber with 3/4 inch Flange (0.75 inch, 19 mm). Get fast shipping and volume discounts on Ports & Flanges, Flanges, Barbed... | |
| Qosina is a leading supplier of Quick Disconnect In-Line Sanitary Coupling Body with 1 inch Maxi (25.4 mm). Get fast shipping and volume discounts on Life Sciences parts. | |
| Qosina is a leading supplier of Quick Disconnect In-Line Sanitary Coupling Body with 3/4 inch Mini (19.1 mm). Get fast shipping and volume discounts on Life Sciences parts. | |
| Qosina is a leading supplier of Sanitary Flange with Barb with 0.5 inch / 0.75 inch Mini, Fits 1/4 inch ID Tubing (0.25 inch, 6.4 mm). Get fast shipping and... | |
| Qosina is a leading supplier of Sanitary Flange with Barb with 0.5 inch / 0.75 inch Mini; Fits 1/2 inch ID Tubing (0.5 inch, 12.7 mm). Get fast shipping and... | |
| Qosina is a leading supplier of Sanitary Flange with Barb with 0.5 inch / 0.75 inch Mini; Fits 3/8 inch ID Tubing (0.375 inch, 9.5 mm). Get fast shipping and... | |
| Qosina is a leading supplier of Sanitary Flange with Barb with 0.5 inch/0.75 inch Mini, Fits 1/2 inch ID Tubing (0.5 inch, 12.7 mm). Get fast shipping and volume discounts... | |
| Qosina is a leading supplier of Sanitary Flange with Barb with 0.5 inch/0.75 inch Mini, Fits 1/4 inch ID Tubing (0.25 inch, 6.4 mm). Get fast shipping and volume discounts... | |
| Qosina is a leading supplier of Sanitary Flange with Barb with 0.5 inch/0.75 inch Mini, Fits 3/4 inch ID Tubing (0.75 inch, 19 mm). Get fast shipping and volume discounts... | |
| Qosina is a leading supplier of Sanitary Flange with Barb with 0.5 inch/0.75 inch Mini, Fits 3/4 inch ID Tubing (0.75 inch, 19mm). Get fast shipping and volume discounts on... | |
| Qosina is a leading supplier of Sanitary Flange with Barb with 0.5 inch/0.75 inch Mini, Fits 3/8 inch ID Tubing (0.375 inch, 9.5 mm). Get fast shipping and volume discounts... | |
| Qosina is a leading supplier of Sanitary Flange with Barb with 1 inch / 1.5 inch Standard, Fits 1/2 inch ID Tubing (0.5 inch, 12.7 mm). Get fast shipping and... | |
| Qosina is a leading supplier of Sanitary Flange with Barb with 1 inch / 1.5 inch Standard; Fits 1/4 inch ID Tubing (0.25 inch, 6.4 mm). Get fast shipping and... | |
| Qosina is a leading supplier of Sanitary Flange with Barb with 1 inch / 1.5 inch Standard; Fits 3/4 inch ID Tubing (0.75 inch, 19 mm). Get fast shipping and... | |
| Qosina is a leading supplier of Sanitary Flange with Barb with 1 inch / 1.5 inch Standard; Fits 3/8 inch ID Tubing (0.375 inch, 9.5 mm). Get fast shipping and... | |
| Qosina is a leading supplier of Sanitary Flange with Barb with 1 inch/1.5 inch Standard; Fits 1 inch ID Tubing (25.4 mm). Get fast shipping and volume discounts on Ports... | |
| Qosina is a leading supplier of Sanitary Flange with Barb with 1 inch/1.5 inch Standard; Fits 1/2 inch ID Tubing (0.5 inch, 12.7 mm). Get fast shipping and volume discounts... | |
| Qosina is a leading supplier of Sanitary Flange with Barb with 1 inch/1.5 inch Standard; Fits 1/4 inch ID Tubing (0.25 inch, 6.4 mm). Get fast shipping and volume discounts... | |
| Qosina is a leading supplier of Sanitary Flange with Barb with 1 inch/1.5 inch Standard; Fits 3/4 inch ID Tubing (0.75 inch, 19 mm). Get fast shipping and volume discounts... | |
| Qosina is a leading supplier of Sanitary Flange with Barb with 1 inch/1.5 inch Standard; Fits 3/8 inch ID Tubing (0.375 inch, 9.5 mm). Get fast shipping and volume discounts... | |
| Qosina is a leading supplier of Sanitary Flange with Barb, Pre-Attached Gasket with 0.5 inch / 0.75 inch Mini; Fits 1/2 inch ID Tubing (0.5 inch, 12.7 mm). Get fast... | |
| Qosina is a leading supplier of Sanitary Flange with Barb, Pre-Attached Gasket with 0.5 inch / 0.75 inch Mini; Fits 1/4 inch ID Tubing (0.25 inch, 6.4 mm). Get fast... | |
| Qosina is a leading supplier of Sanitary Flange with Barb, Pre-Attached Gasket with 0.5 inch / 0.75 inch Mini; Fits 3/8 inch ID Tubing (0.375 inch, 9.5 mm). Get fast... | |
| Qosina is a leading supplier of Sanitary Flange with Barb, Pre-Attached Gasket, 1 inch / 1.5 inch Standard, 5 inch x 5 inch Pouch with Fits 3/8 inch ID Tubing... | |
| Qosina is a leading supplier of Sanitary Flange with Barb, Pre-Attached Gasket; 1 inch / 1.5 inch Standard with Fits 1/2 inch ID Tubing (0.5 inch, 12.7 mm). Get fast... | |
| Qosina is a leading supplier of Sanitary Flange with Barb, Pre-Attached Gasket; 1 inch / 1.5 inch Standard with Fits 3/8 inch ID Tubing (0.375 inch, 9.5 mm). Get fast... | |
| Qosina is a leading supplier of Steam-Thru® Connection with 3/4 inch x 1 1/2 inch Sanitary x 3/4 inch Sanitary (19.1 mm x 38.1 mm x 19.1 mm). Get fast... | |
| Qosina is a leading supplier of Steam-Thru® Connection with 3/4 inch x 3/4 inch Sanitary x 3/4 inch Sanitary (19.1 mm x 19.1 mm x 19.1 mm). Get fast shipping... | |
| Qosina part number 42001 is a molded sanitary flange component composed of a molded gasket, backing cup and tubing. This item combines standard tubing with a molded sanitary end connection functioning... | |
| Qosina part number 42002 is a molded sanitary flange component composed of a molded gasket, backing cup and tubing. This item combines standard tubing with a molded sanitary end connection functioning... | |
| Qosina part number 42003 is a molded sanitary flange component composed of a molded gasket, backing cup and tubing. This item combines standard tubing with a molded sanitary end connection functioning... | |
| Qosina part number 42004 is a molded sanitary flange component composed of a molded gasket, backing cup and tubing. This item combines standard tubing with a molded sanitary end connection functioning... | |
| Qosina part number 42005 is a molded sanitary flange component composed of a molded gasket, backing cup and tubing. This item combines standard tubing with a molded sanitary end connection functioning... | |
| Qosina part number 42011 is a molded sanitary flange component composed of a molded gasket, backing cup and tubing. This item combines standard tubing with a molded sanitary end connection functioning... | |
| Qosina part number 42012 is a molded sanitary flange component composed of a molded gasket, backing cup and tubing. This item combines standard tubing with a molded sanitary end connection functioning... | |
| Qosina part number 42013 is a molded sanitary flange component composed of a molded gasket, backing cup and tubing. This item combines standard tubing with a molded sanitary end connection functioning... | |
| Qosina part number 42014 is a molded sanitary flange component composed of a molded gasket, backing cup and tubing. This item combines standard tubing with a molded sanitary end connection functioning... | |
| Qosina part number 42015 is a molded sanitary flange component composed of a molded gasket, backing cup and tubing. This item combines standard tubing with a molded sanitary end connection functioning... | |
| Qosina part number 42021 is a molded sanitary flange component composed of a molded gasket, backing cup and tubing. This item combines standard tubing with a molded sanitary end connection functioning... | |
| Qosina part number 42022 is a molded sanitary flange component composed of a molded gasket, backing cup and tubing. This item combines standard tubing with a molded sanitary end connection functioning... | |
| Qosina part number 42023 is a molded sanitary flange component composed of a molded gasket, backing cup and tubing. This item combines standard tubing with a molded sanitary end connection functioning... | |
| Qosina part number 42024 is a molded sanitary flange component composed of a molded gasket, backing cup and tubing. This item combines standard tubing with a molded sanitary end connection functioning... | |
| Qosina part number 42025 is a molded sanitary flange component composed of a molded gasket, backing cup and tubing. This item combines standard tubing with a molded sanitary end connection functioning... | |
| Qosina part number 42031 is a molded sanitary flange component composed of a molded gasket, backing cup and tubing. This item combines standard tubing with a molded sanitary end connection functioning... | |
| Qosina part number 42032 is a molded sanitary flange component composed of a molded gasket, backing cup and tubing. This item combines standard tubing with a molded sanitary end connection functioning... | |
| Qosina part number 42033 is a molded sanitary flange component composed of a molded gasket, backing cup and tubing. This item combines standard tubing with a molded sanitary end connection functioning... | |
| Sanitary Flange, Barbed, Natural - 61710 | |
| Sanitary Flange, Barbed, Natural - 61711 | |
| Sanitary Flange, Barbed, Natural - 61712 | |
| Sanitary Flange, Barbed, Natural - 61713 | |
| Sanitary Flange, Barbed, Natural - 61714 | |
| Sanitary Flange, Barbed, Natural - 61715 | |
| Sanitary Flange, Barbed, Natural - 61716 | |
| Sanitary Flange, Barbed, Natural - 61717 | |
| Sanitary Flange, Barbed, Natural - 61811 | |
| Sanitary Flange, Barbed, Natural - 61812 | |
| Sanitary Flange, Barbed, Natural - 61813 | |
| Sanitary Flange, Barbed, Natural - 61814 | |
| Sanitary Flange, Barbed, Natural - 61815 | |
| Sanitary Flange, Barbed, Natural - 61816 | |
| Sanitary Flange, Barbed, Natural - 61817 | |
| Sanitary Flange, Barbed, Natural - 61818 | |
| Sanitary Flange, Barbed, Natural - 61819 | |
| Sanitary Flange, Barbed, Natural - 61820 | |
| Sanitary Flange, Barbed, Natural - 61821 | |
| Sanitary Flange, Barbed, Natural - 61871 | |
| Sanitary Flange, Barbed, Natural - 61872 | |
| Sanitary Flange, Barbed, Natural - 61873 | |
| Sanitary Flange, Barbed, Natural - 61874 | |
| Sanitary Flange, Barbed, Natural - 61875 | |
| Sanitary Flange, Barbed, Natural - 61876 | |
| Sanitary Flange, Barbed, Natural - 61877 | |
| Sanitary Flange, Barbed, Natural - 61878 | |
| Sanitary Flange, Barbed, Natural - 61879 | |
| Sanitary Flange, Barbed, Natural - 61880 | |
| Sanitary Flange, Barbed, Natural, Pre-Attached Gasket - 61700 | |
| Sanitary Flange, Barbed, Natural, Pre-Attached Gasket - 61701 | |
| Sanitary Flange, Barbed, Natural, Pre-Attached Gasket - 61800 | |
| Sanitary Flange, Barbed, Natural, Pre-Attached Gasket - 61801 | |
| Sanitary Flange, Barbed, Natural, Pre-Attached Gasket - 61802 | |
| Sanitary Flange, Barbed, Natural, Pre-Attached Gasket - 61803 | |
| Sanitary Flange, Barbed, Natural, Pre-Attached Gasket - 61804 | |
| Sanitary Flange, Barbed, Natural, Pre-Attached Gasket - 61805 | |
| Sanitary Flange, Barbed, Natural, Pre-Attached Gasket - 61806 | |
| Sanitary Flange, Barbed, Natural, Pre-Attached Gasket - 61807 | |
| Sanitary Flange, Barbed, Natural, Pre-Attached Gasket - 61808 | |
| Sanitary Flange, Barbed, Natural, Pre-Attached Gasket - 61809 | |
| Sanitary Flange, Barbed, Natural, Pre-Attached Gasket - 61810 | |
| Sanitary Flange, Barbed, Natural, Pre-Attached Gasket, in Sealed Pouch - 61703 | |
| Sanitary Flange, Barbed, Natural, Pre-Attached Gasket, in Sealed Pouch - 61705 | |
| Sanitary Flange, Barbed, Natural, Pre-Attached Gasket, in Sealed Pouch - 61706 | |
| Sanitary Flange, Barbed, Natural, Pre-Attached Gasket, in Sealed Pouch - 61707 | |
| Sanitary Flange, Barbed, Natural, Pre-Attached Gasket, in Sealed Pouch | |
| Sanitary Flange, Barbed, Natural |