Qosina Corp. PMC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb PMCD160112

Description
Qosina is a leading supplier of PMC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb with for 1/16 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.
Description
Qosina is a leading supplier of PMC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb with for 1/16 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Suppliers

Company
Product
Description
Supplier Links
PMC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb - PMCD160112 - Qosina Corp.
Ronkonkoma, NY, United States
PMC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb
PMCD160112
PMC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb PMCD160112
Qosina is a leading supplier of PMC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb with for 1/16 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Qosina is a leading supplier of PMC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb with for 1/16 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number PMCD160112
Product Name PMC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61030 - Jergens, Inc.
Specs
English Size 0.562 inch (14.29 mm)
View Details
ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ZoomLock MAX - MZK-F12-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
Connection Type Flare Connection
English Size 0.750 inch (19.05 mm)
View Details