Qosina Corp. Coupling Body, 1/2 Hose Barb Non-Valved Panel Mount HFC16835

Description
Qosina is a leading supplier of Coupling Body, 1/2 Hose Barb Non-Valved Panel Mount with Polysulfone, EPDM, Stainless Steel. Get fast shipping and volume discounts on General Purpose parts.
Description
Qosina is a leading supplier of Coupling Body, 1/2 Hose Barb Non-Valved Panel Mount with Polysulfone, EPDM, Stainless Steel. Get fast shipping and volume discounts on General Purpose parts.

Suppliers

Company
Product
Description
Supplier Links
Coupling Body, 1/2 Hose Barb Non-Valved Panel Mount - HFC16835 - Qosina Corp.
Ronkonkoma, NY, United States
Coupling Body, 1/2 Hose Barb Non-Valved Panel Mount
HFC16835
Coupling Body, 1/2 Hose Barb Non-Valved Panel Mount HFC16835
Qosina is a leading supplier of Coupling Body, 1/2 Hose Barb Non-Valved Panel Mount with Polysulfone, EPDM, Stainless Steel. Get fast shipping and volume discounts on General Purpose parts.

Qosina is a leading supplier of Coupling Body, 1/2 Hose Barb Non-Valved Panel Mount with Polysulfone, EPDM, Stainless Steel. Get fast shipping and volume discounts on General Purpose parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number HFC16835
Product Name Coupling Body, 1/2 Hose Barb Non-Valved Panel Mount
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Threads and Barb Cross - MCCS_Barb_Threads - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.170 to 0.188 inch (4.32 to 4.76 mm)
View Details
Push-Quick Fitting - PQ-RT06M2 - Clippard
Specs
Fitting Type Tee Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; R 1/4
Material Thermoplastic
View Details
Barb fitting - CN-1/4-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum
Temperature 32 to 140 F (0 to 60 C)
View Details
Adapters - 61036 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details