Qosina Corp. PLC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb PLCD1600412

Description
Qosina is a leading supplier of PLC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.
Description
Qosina is a leading supplier of PLC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Suppliers

Company
Product
Description
Supplier Links
PLC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb - PLCD1600412 - Qosina Corp.
Ronkonkoma, NY, United States
PLC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb
PLCD1600412
PLC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb PLCD1600412
Qosina is a leading supplier of PLC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Qosina is a leading supplier of PLC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number PLCD1600412
Product Name PLC12 Series Coupling Body, Shutoff Polypropylene Panel Mount Hose Barb
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Barbs, Ultra-Miniature Fixed Position Tee - MTA - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
View Details
Push-Quick Reducer Union, 6 mm - 4 mm - PQ-RU06M05 - Clippard
Specs
Fitting Type Reducer Fitting; Pneumatic Fitting
View Details
Pneumatic Fittings - 1259778 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Coupling Fitting; HVAC / Refrigeration Fitting
English Size 1.375 inch (34.92 mm)
Temperature 250 F (121 C)
View Details