Qosina Corp. PMC12 Series Coupling Body, Straight Thru Polypropylene Panel Mount Hose Barb PMC160412

Description
Qosina is a leading supplier of PMC12 Series Coupling Body, Straight Thru Polypropylene Panel Mount Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.
Description
Qosina is a leading supplier of PMC12 Series Coupling Body, Straight Thru Polypropylene Panel Mount Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Suppliers

Company
Product
Description
Supplier Links
PMC12 Series Coupling Body, Straight Thru Polypropylene Panel Mount Hose Barb - PMC160412 - Qosina Corp.
Ronkonkoma, NY, United States
PMC12 Series Coupling Body, Straight Thru Polypropylene Panel Mount Hose Barb
PMC160412
PMC12 Series Coupling Body, Straight Thru Polypropylene Panel Mount Hose Barb PMC160412
Qosina is a leading supplier of PMC12 Series Coupling Body, Straight Thru Polypropylene Panel Mount Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Qosina is a leading supplier of PMC12 Series Coupling Body, Straight Thru Polypropylene Panel Mount Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number PMC160412
Product Name PMC12 Series Coupling Body, Straight Thru Polypropylene Panel Mount Hose Barb
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Tubing Inserts For Soft Tubing. - Tubing_Inserts - Beswick Engineering Co., Inc.
Specs
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Push-Quick Male Elbow, 6 mm, M5 - PQ-MA06M5 - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
Pneumatic Fittings - 1216075 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
ZoomLock MAX - MZK-R1810-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Reducer Fitting; HVAC / Refrigeration Fitting
English Size 1.125 inch (28.57 mm)
Temperature 250 F (121 C)
View Details