Qosina Corp. PMC12 Series Coupling Insert, Shutoff Thru Polypropylene In-Line Hose Barb PMCD220212

Description
Quick Disconnect Coupling Connectors Quick disconnect connectors for general purpose, life sciences and specialty products are available in a variety of materials and configurations. Qosina’s quick disconnect couplings are manufactured by Colder Products Co. These CPC quick disconnect couplings are sold as a body and insert with a shut-off or straight thru and are sold non-sterile. CPC quick disconnect coupling connector sample kits are available for purchase for medical device engineer testing. Qosina is your source for male luer caps, female luer caps, double dead-ender caps, and anti-slip boots. Large-bore connectors are offered for higher flow; single-use medical device large-bore connector configurations include male and female connectors, along with male and female caps. Other connector styles include Hansen, funnel, shielded, suction and flare. Barbed medical connectors are offered in stepped, threaded, male luer slip, female luer lock port, male luer lock, and stepped connector caps. Single-use medical connector configurations are available in various styles. Qosina is a leading medical device component supplier of disposable OEM components to the medical and pharmaceutical industries. Companies purchase from Qosina to eliminate tooling costs and receive immediate delivery of single-use medical components from inventory.
Description
Quick Disconnect Coupling Connectors Quick disconnect connectors for general purpose, life sciences and specialty products are available in a variety of materials and configurations. Qosina’s quick disconnect couplings are manufactured by Colder Products Co. These CPC quick disconnect couplings are sold as a body and insert with a shut-off or straight thru and are sold non-sterile. CPC quick disconnect coupling connector sample kits are available for purchase for medical device engineer testing. Qosina is your source for male luer caps, female luer caps, double dead-ender caps, and anti-slip boots. Large-bore connectors are offered for higher flow; single-use medical device large-bore connector configurations include male and female connectors, along with male and female caps. Other connector styles include Hansen, funnel, shielded, suction and flare. Barbed medical connectors are offered in stepped, threaded, male luer slip, female luer lock port, male luer lock, and stepped connector caps. Single-use medical connector configurations are available in various styles. Qosina is a leading medical device component supplier of disposable OEM components to the medical and pharmaceutical industries. Companies purchase from Qosina to eliminate tooling costs and receive immediate delivery of single-use medical components from inventory.

Suppliers

Company
Product
Description
Supplier Links
PMC12 Series Coupling Insert, Shutoff Thru Polypropylene In-Line Hose Barb - PMCD220212 - Qosina Corp.
Ronkonkoma, NY, United States
PMC12 Series Coupling Insert, Shutoff Thru Polypropylene In-Line Hose Barb
PMCD220212
PMC12 Series Coupling Insert, Shutoff Thru Polypropylene In-Line Hose Barb PMCD220212
Quick Disconnect Coupling Connectors Quick disconnect connectors for general purpose, life sciences and specialty products are available in a variety of materials and configurations. Qosina’s quick disconnect couplings are manufactured by Colder Products Co. These CPC quick disconnect couplings are sold as a body and insert with a shut-off or straight thru and are sold non-sterile. CPC quick disconnect coupling connector sample kits are available for purchase for medical device engineer testing. Qosina is your source for male luer caps, female luer caps, double dead-ender caps, and anti-slip boots. Large-bore connectors are offered for higher flow; single-use medical device large-bore connector configurations include male and female connectors, along with male and female caps. Other connector styles include Hansen, funnel, shielded, suction and flare. Barbed medical connectors are offered in stepped, threaded, male luer slip, female luer lock port, male luer lock, and stepped connector caps. Single-use medical connector configurations are available in various styles. Qosina is a leading medical device component supplier of disposable OEM components to the medical and pharmaceutical industries. Companies purchase from Qosina to eliminate tooling costs and receive immediate delivery of single-use medical components from inventory.

Quick Disconnect Coupling Connectors


Quick disconnect connectors for general purpose, life sciences and specialty products are available in a variety of materials and configurations. Qosina’s quick disconnect couplings are manufactured by Colder Products Co. These CPC quick disconnect couplings are sold as a body and insert with a shut-off or straight thru and are sold non-sterile. CPC quick disconnect coupling connector sample kits are available for purchase for medical device engineer testing. Qosina is your source for male luer caps, female luer caps, double dead-ender caps, and anti-slip boots. Large-bore connectors are offered for higher flow; single-use medical device large-bore connector configurations include male and female connectors, along with male and female caps. Other connector styles include Hansen, funnel, shielded, suction and flare. Barbed medical connectors are offered in stepped, threaded, male luer slip, female luer lock port, male luer lock, and stepped connector caps. Single-use medical connector configurations are available in various styles. Qosina is a leading medical device component supplier of disposable OEM components to the medical and pharmaceutical industries. Companies purchase from Qosina to eliminate tooling costs and receive immediate delivery of single-use medical components from inventory.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number PMCD220212
Product Name PMC12 Series Coupling Insert, Shutoff Thru Polypropylene In-Line Hose Barb
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
10-32 Female Thread to Barb Straight - MHF - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Adapters - 61153 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details