Qosina Corp. APC Series Coupling Body, Straight Thru In-Line Acetal Hose Barb APC17006

Description
Qosina is a leading supplier of APC Series Coupling Body, Straight Thru In-Line Acetal Hose Barb with fits 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.
Description
Qosina is a leading supplier of APC Series Coupling Body, Straight Thru In-Line Acetal Hose Barb with fits 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Suppliers

Company
Product
Description
Supplier Links
APC Series Coupling Body, Straight Thru In-Line Acetal Hose Barb - APC17006 - Qosina Corp.
Ronkonkoma, NY, United States
APC Series Coupling Body, Straight Thru In-Line Acetal Hose Barb
APC17006
APC Series Coupling Body, Straight Thru In-Line Acetal Hose Barb APC17006
Qosina is a leading supplier of APC Series Coupling Body, Straight Thru In-Line Acetal Hose Barb with fits 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Qosina is a leading supplier of APC Series Coupling Body, Straight Thru In-Line Acetal Hose Barb with fits 3/8 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number APC17006
Product Name APC Series Coupling Body, Straight Thru In-Line Acetal Hose Barb
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259611 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
English Size 0.750 inch (19.05 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details