Qosina Corp. NS6 Series Coupling Body, Shutoff Polypropylene In-Line Hose Barb NS6D17008

Description
Qosina is a leading supplier of NS6 Series Coupling Body, Shutoff Polypropylene In-Line Hose Barb with for 1/2 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.
Description
Qosina is a leading supplier of NS6 Series Coupling Body, Shutoff Polypropylene In-Line Hose Barb with for 1/2 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Suppliers

Company
Product
Description
Supplier Links
NS6 Series Coupling Body, Shutoff Polypropylene In-Line Hose Barb - NS6D17008 - Qosina Corp.
Ronkonkoma, NY, United States
NS6 Series Coupling Body, Shutoff Polypropylene In-Line Hose Barb
NS6D17008
NS6 Series Coupling Body, Shutoff Polypropylene In-Line Hose Barb NS6D17008
Qosina is a leading supplier of NS6 Series Coupling Body, Shutoff Polypropylene In-Line Hose Barb with for 1/2 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Qosina is a leading supplier of NS6 Series Coupling Body, Shutoff Polypropylene In-Line Hose Barb with for 1/2 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number NS6D17008
Product Name NS6 Series Coupling Body, Shutoff Polypropylene In-Line Hose Barb
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Reducers & Expanders - 61033 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.438 inch (11.11 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb fitting - CN-M5-PK-3 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; Steel
Temperature 32 to 140 F (0 to 60 C)
View Details