Qosina Corp. Datasheets for Gaskets and Gasketing
Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more
| Product Name | Notes |
|---|---|
| For a perfect fit, order a gasket for 1 1/2-inch sanitary flanges from Qosina. The medical-grade silicone gaskets are available with a CAD file for engineering. | |
| Gasket - 51705 | |
| Gasket - 51706 | |
| Gasket - 51707 | |
| Gasket - 51709 | |
| Gasket - 51710 | |
| Gasket - 51711 | |
| Gasket - 51712 | |
| Gasket - 51713 | |
| Gasket - 51714 | |
| Gasket - 51720 | |
| Gasket - 51722 | |
| Gasket - 51724 | |
| Gasket - 51725 | |
| Gasket - 51726 | |
| Gasket - 51727 | |
| Gasket - 51728 | |
| Gasket - 51730 | |
| Order the 51721 gasket for use with 3/4-inch sanitary flanges at Qosina. Enjoy a leak-free connection and ease of installation when you choose a silicone gasket. | |
| Prevent leaks by ordering a flexible 51708 gasket for 1 1/2-inch sanitary flanges at Qosina. The flexible gaskets are made of medical-grade silicone. | |
| Sanitary Flange Gasket - 51900 | |
| Sanitary Flange Gasket - 51901 | |
| Sanitary Flange Gasket - 51902 | |
| Sanitary Flange Gasket - 51903 | |
| Sanitary Flange Gasket - 51904 | |
| Sanitary Flange Gasket - 51905 | |
| Sanitary Flange Gasket - 51906 | |
| Sanitary Flange Gasket - 51907 | |
| Sanitary Flange Gasket - 51908 | |
| Sanitary Flange Gasket - 51909 |