Qosina Corp. PMC Series Coupling Insert, Straight Thru Acetal In-Line Hose Barb PMC2204

Description
Qosina is a leading supplier of PMC Series Coupling Insert, Straight Thru Acetal In-Line Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.
Description
Qosina is a leading supplier of PMC Series Coupling Insert, Straight Thru Acetal In-Line Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Suppliers

Company
Product
Description
Supplier Links
PMC Series Coupling Insert, Straight Thru Acetal In-Line Hose Barb - PMC2204 - Qosina Corp.
Ronkonkoma, NY, United States
PMC Series Coupling Insert, Straight Thru Acetal In-Line Hose Barb
PMC2204
PMC Series Coupling Insert, Straight Thru Acetal In-Line Hose Barb PMC2204
Qosina is a leading supplier of PMC Series Coupling Insert, Straight Thru Acetal In-Line Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Qosina is a leading supplier of PMC Series Coupling Insert, Straight Thru Acetal In-Line Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number PMC2204
Product Name PMC Series Coupling Insert, Straight Thru Acetal In-Line Hose Barb
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Pneumatic Fittings - 1259569 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel plated brass
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ZoomLock MAX - MZK-F10-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
Connection Type Flare Connection
English Size 0.625 inch (15.87 mm)
View Details