Qosina Corp. Coupling Body, Panel Mount Hose Barb Straight Thru PMC1603

Description
Qosina is a leading supplier of Coupling Body, Panel Mount Hose Barb Straight Thru with Fits 3/16 inch ID tubing. Get fast shipping and volume discounts on General Purpose parts.
Description
Qosina is a leading supplier of Coupling Body, Panel Mount Hose Barb Straight Thru with Fits 3/16 inch ID tubing. Get fast shipping and volume discounts on General Purpose parts.

Suppliers

Company
Product
Description
Supplier Links
Coupling Body, Panel Mount Hose Barb Straight Thru - PMC1603 - Qosina Corp.
Ronkonkoma, NY, United States
Coupling Body, Panel Mount Hose Barb Straight Thru
PMC1603
Coupling Body, Panel Mount Hose Barb Straight Thru PMC1603
Qosina is a leading supplier of Coupling Body, Panel Mount Hose Barb Straight Thru with Fits 3/16 inch ID tubing. Get fast shipping and volume discounts on General Purpose parts.

Qosina is a leading supplier of Coupling Body, Panel Mount Hose Barb Straight Thru with Fits 3/16 inch ID tubing. Get fast shipping and volume discounts on General Purpose parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number PMC1603
Product Name Coupling Body, Panel Mount Hose Barb Straight Thru
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Pneumatic Fittings - 1259744 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Polypropylene (PP); Polypropylene
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ZoomLock MAX - MZK-R64-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Reducer Fitting; HVAC / Refrigeration Fitting
English Size 0.375 inch (9.52 mm)
Temperature 250 F (121 C)
View Details