Qosina Corp. PLC12 Series Coupling Body, Straight Thru Polypropylene Panel Mount Hose Barb PLC1600412

Description
Qosina is a leading supplier of PLC12 Series Coupling Body, Straight Thru Polypropylene Panel Mount Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.
Description
Qosina is a leading supplier of PLC12 Series Coupling Body, Straight Thru Polypropylene Panel Mount Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Suppliers

Company
Product
Description
Supplier Links
PLC12 Series Coupling Body, Straight Thru Polypropylene Panel Mount Hose Barb - PLC1600412 - Qosina Corp.
Ronkonkoma, NY, United States
PLC12 Series Coupling Body, Straight Thru Polypropylene Panel Mount Hose Barb
PLC1600412
PLC12 Series Coupling Body, Straight Thru Polypropylene Panel Mount Hose Barb PLC1600412
Qosina is a leading supplier of PLC12 Series Coupling Body, Straight Thru Polypropylene Panel Mount Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Qosina is a leading supplier of PLC12 Series Coupling Body, Straight Thru Polypropylene Panel Mount Hose Barb with for 1/4 inch I.D. tubing. Get fast shipping and volume discounts on General Purpose parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number PLC1600412
Product Name PLC12 Series Coupling Body, Straight Thru Polypropylene Panel Mount Hose Barb
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in bulkhead connector - QSSK-10 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details
2 suppliers
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Flareless Fittings - 60204 - Jergens, Inc.
Specs
Fitting Type Tee Fitting
Connection Type Flare Connection
English Size 0.125 inch (3.17 mm)
View Details