251BL-03X100 -- ENDURE™, KURI TEC® 251 SERIES 3/16 IN. NOMINAL OD AND 100 FT STANDARD LENGTHS (COIL) NON-REINFORCED AIR BRAKE TUBING - TYPE A, BLUE|MASTER FILE
Kuriyama of America, Inc.Endure™, Kuri Tec® 251 Series 3/16 in. Nominal OD and 100 ft Standard Lengths (Coil) Non-Reinforced Air Brake Tubing - Type A, Blue|Master File251BL-03x100
Kuriyama of America, Inc.
Done
Description
Superior Flexibility - Highly engineered polyester material exhibits improved flexibility versus traditional nylon tubing.
Excellent Resistance - Excellent resistance to abrasion, gasoline, diesel fuel, road salt and deicing compounds.
Industry Leading Impact Strength and Vibration Cracking Resistance - Engineered formulation retains its flexibility and resists impact cracking in both high heat and sub-zero cold weather conditions; providing longer service life than traditional nylon tubing.
Exceeds Industry Performance Standards - Far surpasses traditional nylon tubing for heat aging and heated oil aging, while retaining its superior performance and flexibility over lower temperatures than traditional nylon tubing.
Easy Installation - Greater flexibility allows for easier installation reducing time, effort and installer fatigue.
Weather Resistant - Heat and light stabilized for superior UV resistance and long service life. Resists the cracking that can result from damaging UV light.
Auxiliary air systems
Trailer air brake systems
Truck, bus and commercial vehicle air brake systems
Endure™, Kuri Tec® 251 Series 3/16 in. Nominal OD and 100 ft Standard Lengths (Coil) Non-Reinforced Air Brake Tubing - Type A, Blue|Master File
251BL-03x100
Endure™, Kuri Tec® 251 Series 3/16 in. Nominal OD and 100 ft Standard Lengths (Coil) Non-Reinforced Air Brake Tubing - Type A, Blue|Master File
251BL-03x100
Superior Flexibility - Highly engineered polyester material exhibits improved flexibility versus traditional nylon tubing.
Excellent Resistance - Excellent resistance to abrasion, gasoline, diesel fuel, road salt and deicing compounds.
Industry Leading Impact Strength and Vibration Cracking Resistance - Engineered formulation retains its flexibility and resists impact cracking in both high heat and sub-zero cold weather conditions; providing longer service life than traditional nylon tubing.
Exceeds Industry Performance Standards - Far surpasses traditional nylon tubing for heat aging and heated oil aging, while retaining its superior performance and flexibility over lower temperatures than traditional nylon tubing.
Easy Installation - Greater flexibility allows for easier installation reducing time, effort and installer fatigue.
Weather Resistant - Heat and light stabilized for superior UV resistance and long service life. Resists the cracking that can result from damaging UV light.
Auxiliary air systems
Trailer air brake systems
Truck, bus and commercial vehicle air brake systems
Superior Flexibility - Highly engineered polyester material exhibits improved flexibility versus traditional nylon tubing.
Excellent Resistance - Excellent resistance to abrasion, gasoline, diesel fuel, road salt and deicing compounds.
Industry Leading Impact Strength and Vibration Cracking Resistance - Engineered formulation retains its flexibility and resists impact cracking in both high heat and sub-zero cold weather conditions; providing longer service life than traditional nylon tubing.
Exceeds Industry Performance Standards - Far surpasses traditional nylon tubing for heat aging and heated oil aging, while retaining its superior performance and flexibility over lower temperatures than traditional nylon tubing.
Easy Installation - Greater flexibility allows for easier installation reducing time, effort and installer fatigue.
Weather Resistant - Heat and light stabilized for superior UV resistance and long service life. Resists the cracking that can result from damaging UV light.
Auxiliary air systems
Trailer air brake systems
Truck, bus and commercial vehicle air brake systems
Supplier's Site
Technical Specifications
Kuriyama of America, Inc.
Product Category
Tubing
Product Number
251BL-03x100
Product Name
Endure™, Kuri Tec® 251 Series 3/16 in. Nominal OD and 100 ft Standard Lengths (Coil) Non-Reinforced Air Brake Tubing - Type A, Blue|Master File