ODG (Origin Data Global) Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER 10V 100W | |
| DC DC CONVERTER 10V 150W | |
| DC DC CONVERTER 10V 200W | |
| DC DC CONVERTER 10V 50W | |
| DC DC CONVERTER 10V 75W | |
| DC DC CONVERTER 13.8V 100W | |
| DC DC CONVERTER 13.8V 150W | |
| DC DC CONVERTER 13.8V 200W | |
| DC DC CONVERTER 13.8V 50W | |
| DC DC CONVERTER 13.8V 75W | |
| DC DC CONVERTER 150W | |
| DC DC CONVERTER 18.5V 100W | |
| DC DC CONVERTER 18.5V 150W | |
| DC DC CONVERTER 18.5V 200W | |
| DC DC CONVERTER 18.5V 50W | |
| DC DC CONVERTER 18.5V 75W | |
| DC DC CONVERTER 200W | |
| DC DC CONVERTER 28V 100W | |
| DC DC CONVERTER 28V 150W | |
| DC DC CONVERTER 28V 200W | |
| DC DC CONVERTER 28V 50W | |
| DC DC CONVERTER 28V 75W | |
| DC DC CONVERTER 36V 100W | |
| DC DC CONVERTER 36V 150W | |
| DC DC CONVERTER 36V 200W | |
| DC DC CONVERTER 36V 50W | |
| DC DC CONVERTER 36V 75W | |
| DC DC CONVERTER 40V 100W | |
| DC DC CONVERTER 40V 150W | |
| DC DC CONVERTER 40V 200W | |
| DC DC CONVERTER 40V 50W | |
| DC DC CONVERTER 40V 75W | |
| DC DC CONVERTER 5.5V 150W | |
| DC DC CONVERTER 5.5V 200W | |
| DC DC CONVERTER 5.8V 100W | |
| DC DC CONVERTER 5.8V 150W | |
| DC DC CONVERTER 5.8V 200W | |
| DC DC CONVERTER 5.8V 50W | |
| DC DC CONVERTER 5.8V 75W | |
| DC DC CONVERTER 6.5V 100W | |
| DC DC CONVERTER 6.5V 150W | |
| DC DC CONVERTER 6.5V 50W | |
| DC DC CONVERTER 6.5V 75W | |
| DC DC CONVERTER 7.5V 100W | |
| DC DC CONVERTER 7.5V 150W | |
| DC DC CONVERTER 7.5V 50W | |
| DC DC CONVERTER 7.5V 75W | |
| FG VI(B)200 CFG FIN-MOD | |
| VI-26L-04 300V/28V 200W | |
| VI-26L-08 300V/28V 150W S | |
| VI-26L-CV-F7 300V/28V 150W | |
| VI-26L-CX-F7 300V/28V 75W | |
| VI-26L-CY-F7 300V/28V 50W CONV | |
| VI-26L-IU-F7 300V/28V 200W |
| << Prev | Next >> |