Vicor Corporation DC DC Converters VI-26L-IU

Description
Isolated Module DC DC Converter 1 Output 28V 7.14A 200V - 400V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 28V 7.14A 200V - 400V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1102-6010-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-6010-ND
DC DC Converters 1102-6010-ND
Isolated Module DC DC Converter 1 Output 28V 7.14A 200V - 400V Input

Isolated Module DC DC Converter 1 Output 28V 7.14A 200V - 400V Input

Buy Now Datasheet
CONVERTER MOD DC/DC 28V 200W Isolated 1 200V 400V 28V - - * 200W * * - VI-26L-IU - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 28V 200W Isolated 1 200V 400V 28V - - * 200W * *
VI-26L-IU
CONVERTER MOD DC/DC 28V 200W Isolated 1 200V 400V 28V - - * 200W * * VI-26L-IU
CONVERTER MOD DC/DC 28V 200W Isolated 1 200V 400V 28V - - * 200W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *

CONVERTER MOD DC/DC 28V 200W Isolated 1 200V 400V 28V - - * 200W * * Through Hole 9-Flanged FullBrick Module 4.60"" L x 2.40"" W x 0.50"" H (116.8mm x 61.0mm x 12.7mm) Bulk -40¦C ~ 85¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
145075-VI-26L-IU
Power Supplies - Board Mount 145075-VI-26L-IU
Manufacturer: Vicor Corporation Win Source Part Number: 145075-VI-26L-IU Category: Power Supplies - Board Mount Family: DC DC Converters Series: VI-200 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP, OVP, SCP Package: Full Brick Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 7.14A Voltage - Input (Min): 200V Voltage - Input (Max): 400V Voltage - Output 1: 28V Power (Watts) - Manufacture Series: 200W Efficiency: 90% Power (Watts) - Max: 200W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 145075-VI-26L-IU
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: VI-200
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP, OVP, SCP
Package: Full Brick
Size / Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 7.14A
Voltage - Input (Min): 200V
Voltage - Input (Max): 400V
Voltage - Output 1: 28V
Power (Watts) - Manufacture Series: 200W
Efficiency: 90%
Power (Watts) - Max: 200W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - VI-26L-IU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
VI-26L-IU
Power Supplies - Board Mount - DC DC Converters VI-26L-IU
DC DC CONVERTER 28V 200W

DC DC CONVERTER 28V 200W

Supplier's Site
DC DC Converters - VI-26L-IU - ODG (Origin Data Global)
Shenzhen, China
DC DC Converters
VI-26L-IU
DC DC Converters VI-26L-IU
DC DC CONVERTER 28V 200W

DC DC CONVERTER 28V 200W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1102-6010-ND VI-26L-IU 145075-VI-26L-IU VI-26L-IU VI-26L-IU
Product Name DC DC Converters CONVERTER MOD DC/DC 28V 200W Isolated 1 200V 400V 28V - - * 200W * * Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 7.14 amps 7.14 amps 7.14 amps
DC Input Voltage 200.0 to 400.0 volts 200.0 to 400.0 volts 200.0 to 400.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
DIN Rail Power Supplies - 1236700 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Form Factor DIN Rail
Regulatory Compliance RoHS Compliant
View Details