ODG (Origin Data Global) Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER 10V 100W | |
| DC DC CONVERTER 10V 50W | |
| DC DC CONVERTER 10V 75W | |
| DC DC CONVERTER 12V 100W | |
| DC DC CONVERTER 12V 50W | |
| DC DC CONVERTER 12V 75W | |
| DC DC CONVERTER 15V 100W | |
| DC DC CONVERTER 15V 50W | |
| DC DC CONVERTER 15V 75W | |
| DC DC CONVERTER 200W | |
| DC DC CONVERTER 24V 100W | |
| DC DC CONVERTER 24V 50W | |
| DC DC CONVERTER 24V 75W | |
| DC DC CONVERTER 28V 100W | |
| DC DC CONVERTER 28V 50W | |
| DC DC CONVERTER 28V 75W | |
| DC DC CONVERTER 2V 10W | |
| DC DC CONVERTER 2V 15W | |
| DC DC CONVERTER 2V 20W | |
| DC DC CONVERTER 2V 30W | |
| DC DC CONVERTER 2V 40W | |
| DC DC CONVERTER 3.3V 10W | |
| DC DC CONVERTER 3.3V 15W | |
| DC DC CONVERTER 3.3V 20W | |
| DC DC CONVERTER 3.3V 30W | |
| DC DC CONVERTER 3.3V 40W | |
| DC DC CONVERTER 36V 100W | |
| DC DC CONVERTER 36V 50W | |
| DC DC CONVERTER 36V 75W | |
| DC DC CONVERTER 40V 100W | |
| DC DC CONVERTER 40V 50W | |
| DC DC CONVERTER 40V 75W | |
| DC DC CONVERTER 48V 100W | |
| DC DC CONVERTER 48V 50W | |
| DC DC CONVERTER 48V 75W | |
| DC DC CONVERTER 5.2V 100W | |
| DC DC CONVERTER 5.2V 150W | |
| DC DC CONVERTER 5.2V 200W | |
| DC DC CONVERTER 5.2V 50W | |
| DC DC CONVERTER 5.2V 75W | |
| DC DC CONVERTER 5.5V 100W | |
| DC DC CONVERTER 5.5V 150W | |
| DC DC CONVERTER 5.5V 200W | |
| DC DC CONVERTER 5.5V 50W | |
| DC DC CONVERTER 5.5V 75W | |
| DC DC CONVERTER 52V 100W | |
| DC DC CONVERTER 52V 50W | |
| DC DC CONVERTER 52V 75W | |
| DC DC CONVERTER 5V 50W | |
| DC DC CONVERTER 5V 75W |
| << Prev | Next >> |