CONVERTER MOD DC/DC 18.5V 75W Isolated 1 200V 400V 18.5V - - * 75W * * Through Hole 9-BusMod 4.60"" L x 2.40"" W x 1.07"" H (116.8mm x 61.0mm x 27.1mm) Bulk -25¦C ~ 85¦C *
DC DC CONVERTER 18.5V 75W
DC DC CONVERTER 18.5V 75W
| ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VI-26N-CX-B1 | VI-26N-CX-B1 | VI-26N-CX-B1 |
| Product Name | CONVERTER MOD DC/DC 18.5V 75W Isolated 1 200V 400V 18.5V - - * 75W * * | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Technology | Switching Power Supply | Isolated Module | |
| Applications | ITE (Commercial) | ITE (Commercial) | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |