CONVERTER MOD DC/DC 18.5V 200W Isolated 1 200V 400V 18.5V - - * 200W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 1.05"" H (116.8mm x 47.2mm x 26.7mm) Bulk -10¦C ~ 85¦C *
DC DC CONVERTER 18.5V 200W
| ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VI-26N-EU-F2 | VI-26N-EU-F2 |
| Product Name | CONVERTER MOD DC/DC 18.5V 200W Isolated 1 200V 400V 18.5V - - * 200W * * | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Technology | Isolated Module | |
| Applications | ITE (Commercial) | |
| Features | OCP, OTP, OVP, SCP |