Advanced Energy Industries, Inc. Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| Advanced Energy’s UltraVolt Bipolar C series of regulated DC-to-DC supplies is designed for high voltage capacitor charging applications that demand fast charging rates and limited voltage overshoot. Maximum Output Voltage/Power:... | |
| Advanced Energy’s UltraVolt C series of regulated DC-to-DC supplies are designed for capacitor charging applications that demand fast charging rates with limited voltage overshoot. Maximum Output Voltage/Power: 6 kV DC/30... | |
| Advanced Energy’s UltraVolt E series of regulated, DC-to-DC supplies are designed for high-performance applications where low ripple and stable performance over temperature are essential. Maximum Output Voltage/Power: 15 kV DC/30... | |
| Advanced Energy’s UltraVolt High-Power C series of regulated DC-to-DC supplies is optimal for laser, cap-charging, pulsed power, pulse generator, and test equipment applications. Maximum Output Voltage/Power: 60 kV DC/250 W... | |
| Advanced Energy’s UltraVolt HVA series of DC-to-DC amplifiers is designed for applications that require precise control of fixed or fast-changing high voltage outputs. Maximum Output Voltage/Power: 20 kV DC/2 W... | |
| Advanced Energy's UltraVolt D high voltage DC-to-DC supplies provide power in a low-profile, PCB-mountable package. Maximum Output Voltage/Power: 6 kV DC/6 W Type: Single output Ripple: < 200 ppm Control... | |
| Advanced Energy's UltraVolt M series of regulated DC-to-DC supplies provide high voltage power in a lightweight, low-profile, and PCB-mountable package. Maximum Output Voltage/Power: 3 kV DC/1 W Type: Single output... | |
| Ideal for specification in OEM equipment and laboratory and development work. Maximum Output Voltage/Power: 7 kV /115 W output at 24 VDC input Ripple: Down to 10 ppm (0.02 Vpp)... | |
| The FIL Series is a non-isolated precision filament supply. This line of regulated DC-DC converters addresses the needs of the high precision and high stability power supply user. Designed and... | |
| The MH100 series is equipped with an analog interface, offers a range of outputs, and can be remotely controlled. Max Output Power/Voltage: 100 W/50 kV Ripple: < 1000 ppm (< | |
| The MPM series offers a unique range of low-cost, general-purpose high voltage DC-to-DC converters. Maximum Output Voltage/Power: 3 kV DC/1.5 W Type: Single output Ripple: < 5000 ppm Control Interface:... | |
| The MSP series is a range of multi-purpose, low ripple, unipolar, precision mass spectrometry power supplies, ideal for use in sample ionization, mass filter, and ion detector applications. Max Output... | |
| The MSRF series features high stability, low ripple, and excellent repeatability. Max Output Voltage/Power: ±10 kV/1.25 to 3 W, depending on model Polarity Reversal Speed: 20 ms (5 kV unit)... | |
| The MSRZ series of mass spectrometer power supplies offers reliable performance in short circuit or arc conditions. Max Output Power/Voltage: 3.2 W/±10 kV Ripple: < 15 ppm (10 kV unit)... | |
| This EG353 series meets the demanding multiple-output requirements of SEM, and applications including inspection, material and biological sciences, and forensics. Max Output Power: Accelerator: 6 W; Extractor: 4 W; Suppressor:... |
| << Prev | Next >> |