Advanced Energy Industries, Inc. Dual-Output High Voltage Capacitor Charging Power Supply C

Description
Advanced Energy’s UltraVolt Bipolar C series of regulated DC-to-DC supplies is designed for high voltage capacitor charging applications that demand fast charging rates and limited voltage overshoot. Maximum Output Voltage/Power: ±6 kV DC/250 W Type: Dual Output Ripple: < 10,000 ppm (1.0 Vpp) Control Interface: Analog Temperature Coefficient: 50 ppm/⁰C The UltraVolt Bipolar C series includes seven dual-output models ranging from ±125 to ±6000 VDC of maximum high voltage power. Each pair offers both a positive and negative polarity in a single package. From a 24 VDC input, access up to 250 W of total fast-rise charging power with less than 1% overshoot. Each output is individually controlled using an analog interface. Meet specific application needs by selecting mechanical integration options. Typical applications for the Bipolar C series include cap charging, pulsed power, ultrasound, amplifiers, and pulse generators. Benefits Increase system throughput with quick capacitor charging Minimize stress on storage capacitors, enhance system reliability, and simplify product design Reduce system footprint and simplify packaging Enable more responsive and adaptable control of high voltage capacitor charging Expand mechanical integration and interconnection possibilities Features Fast-rise charging power delivered from an optimized design Limited overshoot, typically less than 1% of high voltage setpoint, depending on the application Fully-integrated dual output package Full-range control and monitoring of high voltage output and current Selection of electrical and mechanical integration options
Datasheet
Description
Advanced Energy’s UltraVolt Bipolar C series of regulated DC-to-DC supplies is designed for high voltage capacitor charging applications that demand fast charging rates and limited voltage overshoot. Maximum Output Voltage/Power: ±6 kV DC/250 W Type: Dual Output Ripple: < 10,000 ppm (1.0 Vpp) Control Interface: Analog Temperature Coefficient: 50 ppm/⁰C The UltraVolt Bipolar C series includes seven dual-output models ranging from ±125 to ±6000 VDC of maximum high voltage power. Each pair offers both a positive and negative polarity in a single package. From a 24 VDC input, access up to 250 W of total fast-rise charging power with less than 1% overshoot. Each output is individually controlled using an analog interface. Meet specific application needs by selecting mechanical integration options. Typical applications for the Bipolar C series include cap charging, pulsed power, ultrasound, amplifiers, and pulse generators. Benefits Increase system throughput with quick capacitor charging Minimize stress on storage capacitors, enhance system reliability, and simplify product design Reduce system footprint and simplify packaging Enable more responsive and adaptable control of high voltage capacitor charging Expand mechanical integration and interconnection possibilities Features Fast-rise charging power delivered from an optimized design Limited overshoot, typically less than 1% of high voltage setpoint, depending on the application Fully-integrated dual output package Full-range control and monitoring of high voltage output and current Selection of electrical and mechanical integration options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual-Output High Voltage Capacitor Charging Power Supply - C - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
Dual-Output High Voltage Capacitor Charging Power Supply
C
Dual-Output High Voltage Capacitor Charging Power Supply C
Advanced Energy’s UltraVolt Bipolar C series of regulated DC-to-DC supplies is designed for high voltage capacitor charging applications that demand fast charging rates and limited voltage overshoot. Maximum Output Voltage/Power: ±6 kV DC/250 W Type: Dual Output Ripple: < 10,000 ppm (1.0 Vpp) Control Interface: Analog Temperature Coefficient: 50 ppm/⁰C The UltraVolt Bipolar C series includes seven dual-output models ranging from ±125 to ±6000 VDC of maximum high voltage power. Each pair offers both a positive and negative polarity in a single package. From a 24 VDC input, access up to 250 W of total fast-rise charging power with less than 1% overshoot. Each output is individually controlled using an analog interface. Meet specific application needs by selecting mechanical integration options. Typical applications for the Bipolar C series include cap charging, pulsed power, ultrasound, amplifiers, and pulse generators. Benefits Increase system throughput with quick capacitor charging Minimize stress on storage capacitors, enhance system reliability, and simplify product design Reduce system footprint and simplify packaging Enable more responsive and adaptable control of high voltage capacitor charging Expand mechanical integration and interconnection possibilities Features Fast-rise charging power delivered from an optimized design Limited overshoot, typically less than 1% of high voltage setpoint, depending on the application Fully-integrated dual output package Full-range control and monitoring of high voltage output and current Selection of electrical and mechanical integration options

Advanced Energy’s UltraVolt Bipolar C series of regulated DC-to-DC supplies is designed for high voltage capacitor charging applications that demand fast charging rates and limited voltage overshoot.

  • Maximum Output Voltage/Power: ±6 kV DC/250 W
  • Type: Dual Output
  • Ripple: < 10,000 ppm (1.0 Vpp)
  • Control Interface: Analog
  • Temperature Coefficient: 50 ppm/⁰C

The UltraVolt Bipolar C series includes seven dual-output models ranging from ±125 to ±6000 VDC of maximum high voltage power. Each pair offers both a positive and negative polarity in a single package. From a 24 VDC input, access up to 250 W of total fast-rise charging power with less than 1% overshoot. Each output is individually controlled using an analog interface. Meet specific application needs by selecting mechanical integration options. Typical applications for the Bipolar C series include cap charging, pulsed power, ultrasound, amplifiers, and pulse generators.

Benefits

  • Increase system throughput with quick capacitor charging
  • Minimize stress on storage capacitors, enhance system reliability, and simplify product design
  • Reduce system footprint and simplify packaging
  • Enable more responsive and adaptable control of high voltage capacitor charging
  • Expand mechanical integration and interconnection possibilities

Features

  • Fast-rise charging power delivered from an optimized design
  • Limited overshoot, typically less than 1% of high voltage setpoint, depending on the application
  • Fully-integrated dual output package
  • Full-range control and monitoring of high voltage output and current
  • Selection of electrical and mechanical integration options
Supplier's Site Datasheet
DC-to-DC Power Supply, Capacitive Charging - C - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
DC-to-DC Power Supply, Capacitive Charging
C
DC-to-DC Power Supply, Capacitive Charging C
Advanced Energy’s UltraVolt C series of regulated DC-to-DC supplies are designed for capacitor charging applications that demand fast charging rates with limited voltage overshoot. Maximum Output Voltage/Power: 6 kV DC/30 W Type: Single output Ripple: To 167 ppm Control Interface: Analog Temperature Coefficient: To 25 ppm/⁰C The UltraVolt C series includes seven models ranging from 125 to 6,000 VDC of maximum high voltage power. They C series models are available in single-output positive or negative polarities. From a 24 VDC input, access up to 30 W of fast-rise charging power with less than 1% overshoot. Choose from PCB or chassis mounts and select mechanical and electrical performance options to meet your specific application needs. Advanced Energy's UltraVolt C series is ideal for high-energy pulsers, amplifiers, and discharge devices with large capacitance, fast repetition rates, or high-current loads. Benefits Achieve higher system throughput with quick capacitor charging Minimize stress on storage capacitors, enhance system reliability and simplify product design Upgrade module and system performance without changing PCB or chassis layout Responsive and adaptable control of high voltage capacitor charging processes Expand mechanical integration, external RF protection, and interconnection possibilities Features Fast-rise charging power delivered from an optimized design Limited overshoot, typically less than 1% of high voltage setpoint, depending on the application Configurable high-voltage out, power and polarity in a common, compact footprint Full-range control and monitoring of high-voltage output and current Selection of electrical, shielding and mechanical integration options

Advanced Energy’s UltraVolt C series of regulated DC-to-DC supplies are designed for capacitor charging applications that demand fast charging rates with limited voltage overshoot.

  • Maximum Output Voltage/Power: 6 kV DC/30 W
  • Type: Single output
  • Ripple: To 167 ppm
  • Control Interface: Analog
  • Temperature Coefficient: To 25 ppm/⁰C

The UltraVolt C series includes seven models ranging from 125 to 6,000 VDC of maximum high voltage power. They C series models are available in single-output positive or negative polarities. From a 24 VDC input, access up to 30 W of fast-rise charging power with less than 1% overshoot. Choose from PCB or chassis mounts and select mechanical and electrical performance options to meet your specific application needs.

Advanced Energy's UltraVolt C series is ideal for high-energy pulsers, amplifiers, and discharge devices with large capacitance, fast repetition rates, or high-current loads.

Benefits

  • Achieve higher system throughput with quick capacitor charging
  • Minimize stress on storage capacitors, enhance system reliability and simplify product design
  • Upgrade module and system performance without changing PCB or chassis layout
  • Responsive and adaptable control of high voltage capacitor charging processes
  • Expand mechanical integration, external RF protection, and interconnection possibilities

Features

  • Fast-rise charging power delivered from an optimized design
  • Limited overshoot, typically less than 1% of high voltage setpoint, depending on the application
  • Configurable high-voltage out, power and polarity in a common, compact footprint
  • Full-range control and monitoring of high-voltage output and current
  • Selection of electrical, shielding and mechanical integration options
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc. Advanced Energy Industries, Inc.
Product Category Power Supplies Power Supplies
Product Number C C
Product Name Dual-Output High Voltage Capacitor Charging Power Supply DC-to-DC Power Supply, Capacitive Charging
Type DC-DC Converter; High Voltage DC-DC Converter; High Voltage
Applications Instrumentation Instrumentation
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Regulatory Compliance RoHS RoHS
DC Output Voltage 0.0 to 6000.0 volts 0.0 to 6000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10080-510-3u-27161 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 510 amps
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details