Advanced Energy Industries, Inc. DC-to-DC Regulated Power Supply M

Description
Advanced Energy's UltraVolt M series of regulated DC-to-DC supplies provide high voltage power in a lightweight, low-profile, and PCB-mountable package. Maximum Output Voltage/Power: 3 kV DC/1 W Type: Single output Ripple: 100 ppm Control Interface: Analog Temperature Coefficient: 100 ppm/⁰C The UltraVolt M series is ideal for biasing applications where clearance height is limited. It features seven models offering 600 to 3000 VDC of maximum high voltage power. The modules are available in either single-output positive or negative polarities and deliver up to 1 W of power from a 5, 12, 15, or 24 VDC input. Protection against reversed input polarity, short circuits, and arcing is standard. Flying lead outputs and enhanced analog interfaces, which include current monitoring and enable/disable output control, are available. Benefits Meet product packaging requirements Design power subsystems around product needs — not high voltage module constraints Achieve higher precision than proportional-control high voltage supplies Enhance application performance through responsive control of high voltage output Increase power subsystem robustness and reliability Features Low profile, lightweight, PCB-mountable package Wide selection of input and output voltage configurations Low output ripple, temperature coefficient, and line regulation (Analog interface with integral voltage control and voltage/current monitors Integrated reverse input polarity, short-circuit/arc, and overcurrent protection
Datasheet
Description
Advanced Energy's UltraVolt M series of regulated DC-to-DC supplies provide high voltage power in a lightweight, low-profile, and PCB-mountable package. Maximum Output Voltage/Power: 3 kV DC/1 W Type: Single output Ripple: 100 ppm Control Interface: Analog Temperature Coefficient: 100 ppm/⁰C The UltraVolt M series is ideal for biasing applications where clearance height is limited. It features seven models offering 600 to 3000 VDC of maximum high voltage power. The modules are available in either single-output positive or negative polarities and deliver up to 1 W of power from a 5, 12, 15, or 24 VDC input. Protection against reversed input polarity, short circuits, and arcing is standard. Flying lead outputs and enhanced analog interfaces, which include current monitoring and enable/disable output control, are available. Benefits Meet product packaging requirements Design power subsystems around product needs — not high voltage module constraints Achieve higher precision than proportional-control high voltage supplies Enhance application performance through responsive control of high voltage output Increase power subsystem robustness and reliability Features Low profile, lightweight, PCB-mountable package Wide selection of input and output voltage configurations Low output ripple, temperature coefficient, and line regulation (Analog interface with integral voltage control and voltage/current monitors Integrated reverse input polarity, short-circuit/arc, and overcurrent protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-to-DC Regulated Power Supply - M - Advanced Energy Industries, Inc.
Fort Collins, CO, USA
DC-to-DC Regulated Power Supply
M
DC-to-DC Regulated Power Supply M
Advanced Energy's UltraVolt M series of regulated DC-to-DC supplies provide high voltage power in a lightweight, low-profile, and PCB-mountable package. Maximum Output Voltage/Power: 3 kV DC/1 W Type: Single output Ripple: 100 ppm Control Interface: Analog Temperature Coefficient: 100 ppm/⁰C The UltraVolt M series is ideal for biasing applications where clearance height is limited. It features seven models offering 600 to 3000 VDC of maximum high voltage power. The modules are available in either single-output positive or negative polarities and deliver up to 1 W of power from a 5, 12, 15, or 24 VDC input. Protection against reversed input polarity, short circuits, and arcing is standard. Flying lead outputs and enhanced analog interfaces, which include current monitoring and enable/disable output control, are available. Benefits Meet product packaging requirements Design power subsystems around product needs — not high voltage module constraints Achieve higher precision than proportional-control high voltage supplies Enhance application performance through responsive control of high voltage output Increase power subsystem robustness and reliability Features Low profile, lightweight, PCB-mountable package Wide selection of input and output voltage configurations Low output ripple, temperature coefficient, and line regulation (Analog interface with integral voltage control and voltage/current monitors Integrated reverse input polarity, short-circuit/arc, and overcurrent protection

Advanced Energy's UltraVolt M series of regulated DC-to-DC supplies provide high voltage power in a lightweight, low-profile, and PCB-mountable package.

  • Maximum Output Voltage/Power: 3 kV DC/1 W
  • Type: Single output
  • Ripple: 100 ppm
  • Control Interface: Analog
  • Temperature Coefficient: 100 ppm/⁰C

The UltraVolt M series is ideal for biasing applications where clearance height is limited. It features seven models offering 600 to 3000 VDC of maximum high voltage power. The modules are available in either single-output positive or negative polarities and deliver up to 1 W of power from a 5, 12, 15, or 24 VDC input. Protection against reversed input polarity, short circuits, and arcing is standard. Flying lead outputs and enhanced analog interfaces, which include current monitoring and enable/disable output control, are available.

Benefits

  • Meet product packaging requirements
  • Design power subsystems around product needs — not high voltage module constraints
  • Achieve higher precision than proportional-control high voltage supplies
  • Enhance application performance through responsive control of high voltage output
  • Increase power subsystem robustness and reliability

Features

  • Low profile, lightweight, PCB-mountable package
  • Wide selection of input and output voltage configurations
  • Low output ripple, temperature coefficient, and line regulation (Analog interface with integral voltage control and voltage/current monitors
  • Integrated reverse input polarity, short-circuit/arc, and overcurrent protection
Supplier's Site Datasheet

Technical Specifications

  Advanced Energy Industries, Inc.
Product Category Power Supplies
Product Number M
Product Name DC-to-DC Regulated Power Supply
Type DC-DC Converter
Applications Instrumentation
Operating Temperature -10 to 65 C (14 to 149 F)
Regulatory Compliance RoHS
DC Output Voltage 0.0 to 3000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details
Programmable Power / 2U Programmable DC Power - ea-elr-10200-25-2u-27237 - TPS Elektronik GmbH
Specs
Technology Switching Power Supply
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details