Advanced Energy Industries, Inc. Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| Advanced Energy's UltraVolt US series is designed for commercial, military, industrial, and research applications. Maximum Output Voltage/Power: 0.5 kV DC/0.1 W Type: Single output Ripple: < 100 ppm Control Interface:... | |
| Advanced Energy's UltraVolt V series of regulated DC-to-DC converters provide high voltage power in a lightweight, small-footprint package that is ideal for biasing applications where PCB board space is limited. | |
| Advanced Energy's UltraVolt XS series of regulated DC-to-DC supplies provides modest high voltage power in a convenient, micro-size package. Maximum Output Voltage/Power: 0.1 kV DC/0.1 W Type: Single output Ripple:... | |
| Specifically developed for high-performance, compact X-ray applications, the XRG70 series is exceptionally small and reliable, yet offers superior high voltage stability, stress control, and packaging. Max Output Voltage/Power: +70 kV/ 70... |
| << Prev |